STMicroelectronics, Inc. SMD 600V 10A IGBT Transistor STGB10NC60KDT4

Description
600V 10A IGBT, D2PAK, Surface Mount Product overview: STGB10NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60KDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 10A IGBT, D2PAK, Surface Mount Product overview: STGB10NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60KDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 10A IGBT Transistor
279-STGB10NC60KDT4
SMD 600V 10A IGBT Transistor 279-STGB10NC60KDT4
600V 10A IGBT, D2PAK, Surface Mount Product overview: STGB10NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60KDT4 can be used for catalog matching and distributor lookup.

600V 10A IGBT, D2PAK, Surface Mount Product overview: STGB10NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 10A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60KDT4 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGB10NC60KDT4 - 1102995-STGB10NC60KDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB10NC60KDT4
1102995-STGB10NC60KDT4
IGBTs - Single - STGB10NC60KDT4 1102995-STGB10NC60KDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1102995-STGB10NC60KD T4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 22ns Input Type: Standard Gate Charge: 19nC Family Name: STGB10NC60KD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 65W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Alternative Parts (Cross-Reference): SKB10N60A E3045A; IKB10N60T E3045A; IKB10N60TXT; IRGS10B60KDTRL; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102995-STGB10NC60KDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 22ns
Input Type: Standard
Gate Charge: 19nC
Family Name: STGB10NC60KD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 65W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A
Total Switching Energy(Ets): 55μJ (on), 85μJ (off)
Turn-on and Turn-off delay time: 17ns/72ns
Testing Conditions: 390V, 5A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): SKB10N60A E3045A; IKB10N60T E3045A; IKB10N60TXT; IRGS10B60KDTRL;
Introduction Date: June 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IGBTs - 7958975P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGB10NC60KDT4,IGBT, rugged 600V 20A

STGB10NC60KDT4,IGBT,rugged 600V 20A

Supplier's Site
IGBTs - 7958975 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7958975
IGBTs 7958975
STGB10NC60KDT4,IGBT, rugged 600V 20A

STGB10NC60KDT4,IGBT,rugged 600V 20A

Supplier's Site
IGBTs - 1687720 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687720
IGBTs 1687720
STGB10NC60KDT4,IGBT, rugged 600V 20A

STGB10NC60KDT4,IGBT,rugged 600V 20A

Supplier's Site
Single IGBTs - 497-5736-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5736-6-ND
Single IGBTs 497-5736-6-ND
IGBT 600V 20A 65W Surface Mount D2PAK

IGBT 600V 20A 65W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-5736-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5736-1-ND
Single IGBTs 497-5736-1-ND
IGBT 600V 20A 65W Surface Mount D2PAK

IGBT 600V 20A 65W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-5736-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5736-2-ND
Single IGBTs 497-5736-2-ND
IGBT 600V 20A 65W Surface Mount D2PAK

IGBT 600V 20A 65W Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB10NC60KDT4
IGBT Transistors STGB10NC60KDT4
IGBT Transistors N-channel MOSFET

IGBT Transistors N-channel MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
STGB10NC60KDT4
Triode/MOS Tube/Transistor >> IGBTs STGB10NC60KDT4
65W 20A 600V D2PAK IGBTs ROHS

65W 20A 600V D2PAK IGBTs ROHS

Supplier's Site Datasheet
Single IGBTs - STGB10NC60KDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB10NC60KDT4
Single IGBTs STGB10NC60KDT4
IGBT 600V 20A 65W D2PAK

IGBT 600V 20A 65W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB10NC60KDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB10NC60KDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB10NC60KDT4
IGBT 600V 20A 65W D2PAK

IGBT 600V 20A 65W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB10NC60KDT4 1102995-STGB10NC60KDT4 7958975P 7958975 497-5736-6-ND 497-5736-1-ND STGB10NC60KDT4 STGB10NC60KDT4 STGB10NC60KDT4 STGB10NC60KDT4
Product Name SMD 600V 10A IGBT Transistor IGBTs - Single - STGB10NC60KDT4 IGBTs IGBTs Single IGBTs Single IGBTs IGBT Transistors Triode/MOS Tube/Transistor >> IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 65000 milliwatts 65000 milliwatts 65000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VCE(on) 2.5 volts
Package Type SOT3; D2PAK TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data