STMicroelectronics, Inc. Single IGBTs STGW30V60DF

Description
IGBT Trench Field Stop 600V 60A 258W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 60A 258W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13765-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13765-5-ND
Single IGBTs 497-13765-5-ND
IGBT Trench Field Stop 600V 60A 258W Through Hole TO-247-3

IGBT Trench Field Stop 600V 60A 258W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - 7917630P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Trench gate,600V 30A/100 deg,TO247

IGBT Trench gate,600V 30A/100 deg,TO247

Supplier's Site
IGBTs - 7917630 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7917630
IGBTs 7917630
IGBT Trench gate,600V 30A/100 deg,TO247

IGBT Trench gate,600V 30A/100 deg,TO247

Supplier's Site
IGBTs - 1687002 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687002
IGBTs 1687002
IGBT Trench gate,600V 30A/100 deg,TO247

IGBT Trench gate,600V 30A/100 deg,TO247

Supplier's Site
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGW30V60DF
600 V 30 A IGBT Transistor 279-STGW30V60DF
Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGW30V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30V60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGW30V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW30V60DF - 898005-STGW30V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW30V60DF
898005-STGW30V60DF
IGBTs - Single - STGW30V60DF 898005-STGW30V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 898005-STGW30V60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 60 A 258 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STGW30 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13765-5, -497-13765-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898005-STGW30V60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 60 A 258 W Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STGW30
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13765-5, -497-13765-5

Buy Now Datasheet
Single IGBTs - STGW30V60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW30V60DF
Single IGBTs STGW30V60DF
IGBT 600V 60A 258W TO247

IGBT 600V 60A 258W TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW30V60DF
IGBT Transistors STGW30V60DF
IGBT Transistors 600V 30A High Speed Trench Gate IGBT

IGBT Transistors 600V 30A High Speed Trench Gate IGBT

Buy Now Datasheet
Igbt, Single, 600V, 60A, To-247; Continuous Collector Current Stmicroelectronics - 45AC7602 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 60A, To-247; Continuous Collector Current Stmicroelectronics
45AC7602
Igbt, Single, 600V, 60A, To-247; Continuous Collector Current Stmicroelectronics 45AC7602
IGBT, SINGLE, 600V, 60A, TO-247; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:258W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 60A, TO-247; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:258W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW30V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW30V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGW30V60DF
IGBT 600V 60A 258W TO247

IGBT 600V 60A 258W TO247

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13765-5-ND 7917630P 7917630 279-STGW30V60DF 898005-STGW30V60DF STGW30V60DF STGW30V60DF 45AC7602 STGW30V60DF
Product Name Single IGBTs IGBTs IGBTs 600 V 30 A IGBT Transistor IGBTs - Single - STGW30V60DF Single IGBTs IGBT Transistors Igbt, Single, 600V, 60A, To-247; Continuous Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 120 A
Packing Method Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data