STMicroelectronics, Inc. IGBTs STGW40H65FB

Description
IGBT N-Ch 650V 40A High-Speed TO247
Request a Quote Datasheet
Description
IGBT N-Ch 650V 40A High-Speed TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 7925805P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 650V 40A High-Speed TO247

IGBT N-Ch 650V 40A High-Speed TO247

Supplier's Site
IGBTs - 7925805 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7925805
IGBTs 7925805
IGBT N-Ch 650V 40A High-Speed TO247

IGBT N-Ch 650V 40A High-Speed TO247

Supplier's Site
IGBTs - 1687097 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687097
IGBTs 1687097
IGBT N-Ch 650V 40A High-Speed TO247

IGBT N-Ch 650V 40A High-Speed TO247

Supplier's Site
Single IGBTs - 497-STGW40H65FB-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247-3

IGBT Trench Field Stop 650V 80A 283W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650 V 40 A IGBT Transistor
279-STGW40H65FB
650 V 40 A IGBT Transistor 279-STGW40H65FB
Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGW40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGW40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW40H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 969593-STGW40H65FB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
969593-STGW40H65FB
Discrete Semiconductor Products - Transistors - IGBTs - Single 969593-STGW40H65FB
Win Source Part Number: 969593-STGW40H65FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A Switching Energy: 498mJ (on), 363mJ (off) Input Type: Standard Gate Charge: 210 nC Td (on/off) @ 25°C: 40ns/142ns Test Condition: 400V, 40A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14036-5,497-140 36-5 Base Product Number: STGW40

Win Source Part Number: 969593-STGW40H65FB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 283 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A
Switching Energy: 498mJ (on), 363mJ (off)
Input Type: Standard
Gate Charge: 210 nC
Td (on/off) @ 25°C: 40ns/142ns
Test Condition: 400V, 40A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14036-5,497-14036-5
Base Product Number: STGW40

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW40H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW40H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGW40H65FB
IGBT 650V 80A 283W TO247

IGBT 650V 80A 283W TO247

Supplier's Site
Transistor, Igbt, 650V, 80A, To-247 Rohs Compliant Stmicroelectronics - 47AK6963 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 80A, To-247 Rohs Compliant Stmicroelectronics
47AK6963
Transistor, Igbt, 650V, 80A, To-247 Rohs Compliant Stmicroelectronics 47AK6963
TRANSISTOR, IGBT, 650V, 80A, TO-247 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 80A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Single IGBTs - STGW40H65FB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW40H65FB
Single IGBTs STGW40H65FB
IGBT 650V 80A 283W TO247

IGBT 650V 80A 283W TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW40H65FB
IGBT Transistors STGW40H65FB
IGBT Transistors 650V 40A Trench Gate Field-Stop IGBT

IGBT Transistors 650V 40A Trench Gate Field-Stop IGBT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 7925805P 7925805 497-STGW40H65FB-ND 279-STGW40H65FB 969593-STGW40H65FB STGW40H65FB 47AK6963 STGW40H65FB STGW40H65FB
Product Name IGBTs IGBTs Single IGBTs 650 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 650V, 80A, To-247 Rohs Compliant Stmicroelectronics Single IGBTs IGBT Transistors
Package Type TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; SOT3 160 A TO-3; TO-247 TO-247; TO-247-3
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data