ROHM Semiconductor USA, LLC Single IGBTs RGW60TS65EHRC11

Description
IGBT Trench Field Stop 650V 64A 178W Through Hole TO-247N
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 64A 178W Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGW60TS65EHRC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 64A 178W Through Hole TO-247N

IGBT Trench Field Stop 650V 64A 178W Through Hole TO-247N

Buy Now Datasheet
IGBTs - 2352753P - RS Components, Ltd.
Corby, Northants, United Kingdom
ROHM RGW60TS65EHRC11 IGBT

ROHM RGW60TS65EHRC11 IGBT

Supplier's Site
IGBTs - 2352753 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2352753
IGBTs 2352753
ROHM RGW60TS65EHRC11 IGBT

ROHM RGW60TS65EHRC11 IGBT

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RGW60TS65EHRC11
Discrete Semiconductor Products - Transistors - IGBTs RGW60TS65EHRC11
IGBT TRNCH FIELD 650V 64A TO247N

IGBT TRNCH FIELD 650V 64A TO247N

Supplier's Site
Transistor, Igbt, 650V, 64A, 178W/to247N Rohs Compliant Rohm - 37AJ0754 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 64A, 178W/to247N Rohs Compliant Rohm
37AJ0754
Transistor, Igbt, 650V, 64A, 178W/to247N Rohs Compliant Rohm 37AJ0754
TRANSISTOR, IGBT, 650V, 64A, 178W/TO247N ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 64A, 178W/TO247N ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGW60TS65EHRC11-ND 2352753P RGW60TS65EHRC11 37AJ0754
Product Name Single IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 650V, 64A, 178W/to247N Rohs Compliant Rohm
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data