Vishay Intertechnology, Inc. N-Channel 600V 47A MOSFET Transistor SIHG47N60EF-GE3

Description
600V 47A N-Channel MOSFET TO-247-3 Product overview: SIHG47N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG47N60EF-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 47A N-Channel MOSFET TO-247-3 Product overview: SIHG47N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG47N60EF-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 47A MOSFET Transistor
278-SIHG47N60EF-GE3
N-Channel 600V 47A MOSFET Transistor 278-SIHG47N60EF-GE3
600V 47A N-Channel MOSFET TO-247-3 Product overview: SIHG47N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG47N60EF-GE3 can be used for catalog matching and distributor lookup.

600V 47A N-Channel MOSFET TO-247-3 Product overview: SIHG47N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHG47N60EF-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - SIHG47N60EF-GE3 - 716211-SIHG47N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHG47N60EF-GE3
716211-SIHG47N60EF-GE3
FETs - Single - SIHG47N60EF-GE3 716211-SIHG47N60EF-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 716211-SIHG47N60EF-G E3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 379W Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 47A Rds On (Maximum) at Id, Vgs: 67mOhm at 24A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 225nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 4854pF at 100V

Manufacturer: Vishay Siliconix
Win Source Part Number: 716211-SIHG47N60EF-GE3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 379W
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 47A
Rds On (Maximum) at Id, Vgs: 67mOhm at 24A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 225nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 4854pF at 100V

Buy Now
IGBTs - 1807913 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1807913
IGBTs 1807913
MOSFET N-CHANNEL 600V

MOSFET N-CHANNEL 600V

Supplier's Site
IGBTs - 1807913P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFET N-CHANNEL 600V

MOSFET N-CHANNEL 600V

Supplier's Site
IGBTs - 1807344 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1807344
IGBTs 1807344
MOSFET N-CHANNEL 600V

MOSFET N-CHANNEL 600V

Supplier's Site
Single FETs, MOSFETs - SIHG47N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHG47N60EF-GE3-ND
Single FETs, MOSFETs SIHG47N60EF-GE3-ND
N-Channel 600V 47A (Tc) 379W (Tc) Through Hole TO-247AC

N-Channel 600V 47A (Tc) 379W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHG47N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHG47N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHG47N60EF-GE3
MOSFET N-CH 600V 47A TO247AC

MOSFET N-CH 600V 47A TO247AC

Supplier's Site
Mosfet, N Channel, 600V, 47A, To247Ac-3; Channel Type Vishay - 99W9489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 47A, To247Ac-3; Channel Type Vishay
99W9489
Mosfet, N Channel, 600V, 47A, To247Ac-3; Channel Type Vishay 99W9489
MOSFET, N CHANNEL, 600V, 47A, TO247AC-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:47A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 47A, TO247AC-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:47A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
600V 47A 67mΩ@10V,24A 379W 4V@250uA N Channel TO-247AC MOSFETs ROHS - 17930-SIHG47N60EF-GE3 - Utmel Electronic Limited
Hong Kong, China
600V 47A 67mΩ@10V,24A 379W 4V@250uA N Channel TO-247AC MOSFETs ROHS
17930-SIHG47N60EF-GE3
600V 47A 67mΩ@10V,24A 379W 4V@250uA N Channel TO-247AC MOSFETs ROHS 17930-SIHG47N60EF-GE3
600V 47A 67mΩ@10V,24A 379W 4V@250uA N Channel TO-247AC MOSFETs ROHS

600V 47A 67mΩ@10V,24A 379W 4V@250uA N Channel TO-247AC MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 78-SIHW47N60EF-GE3

MOSFET RECOMMENDED ALT 78-SIHW47N60EF-GE3

Buy Now Datasheet
Single FETs, MOSFETs - SIHG47N60EF-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHG47N60EF-GE3
Single FETs, MOSFETs SIHG47N60EF-GE3
MOSFET N-CH 600V 47A TO247AC

MOSFET N-CH 600V 47A TO247AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Insulated Gate Bipolar Transistors (IGBT) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHG47N60EF-GE3 716211-SIHG47N60EF-GE3 1807913 SIHG47N60EF-GE3-ND SIHG47N60EF-GE3 99W9489 17930-SIHG47N60EF-GE3 SIHG47N60EF-GE3 SIHG47N60EF-GE3
Product Name N-Channel 600V 47A MOSFET Transistor FETs - Single - SIHG47N60EF-GE3 IGBTs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 47A, To247Ac-3; Channel Type Vishay 600V 47A 67mΩ@10V,24A 379W 4V@250uA N Channel TO-247AC MOSFETs ROHS MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 379000 milliwatts 379000 milliwatts 379000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data