STMicroelectronics, Inc. IGBTs STGW30V60F

Description
IGBT Trench gate,600V 30A/100 deg,TO247
Request a Quote Datasheet
Description
IGBT Trench gate,600V 30A/100 deg,TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 7917633 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7917633
IGBTs 7917633
IGBT Trench gate,600V 30A/100 deg,TO247

IGBT Trench gate,600V 30A/100 deg,TO247

Supplier's Site
IGBTs - 7917633P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Trench gate,600V 30A/100 deg,TO247

IGBT Trench gate,600V 30A/100 deg,TO247

Supplier's Site
IGBTs - 1687003 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687003
IGBTs 1687003
IGBT Trench gate,600V 30A/100 deg,TO247

IGBT Trench gate,600V 30A/100 deg,TO247

Supplier's Site
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGW30V60F
600 V 30 A IGBT Transistor 279-STGW30V60F
Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGW30V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGW30V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW30V60F - 795619-STGW30V60F - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW30V60F
795619-STGW30V60F
IGBTs - Single - STGW30V60F 795619-STGW30V60F
Manufacturer: STMicroelectronics Win Source Part Number: 795619-STGW30V60F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Power - Max: 260W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 383μJ (on), 233μJ (off) Input Type: Standard Gate Charge: 163nC Td (on/off) @ 25°C: 45ns/189ns Test Condition: 400V, 30A, 10 Ohm, 15V Family Name: STGW30V60F Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 30A Alternative Parts (Cross-Reference): MGY40N60; MGY40N60D; MGY40N60G; APT15GP60BG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795619-STGW30V60F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 260W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 383μJ (on), 233μJ (off)
Input Type: Standard
Gate Charge: 163nC
Td (on/off) @ 25°C: 45ns/189ns
Test Condition: 400V, 30A, 10 Ohm, 15V
Family Name: STGW30V60F
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 30A
Alternative Parts (Cross-Reference): MGY40N60; MGY40N60D; MGY40N60G; APT15GP60BG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW30V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW30V60F
Discrete Semiconductor Products - Transistors - IGBTs STGW30V60F
IGBT 600V 60A 260W TO247

IGBT 600V 60A 260W TO247

Supplier's Site
Single IGBTs - STGW30V60F - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW30V60F
Single IGBTs STGW30V60F
IGBT 600V 60A 260W TO247

IGBT 600V 60A 260W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW30V60F
IGBT Transistors STGW30V60F
IGBT Transistors 600V 30A Hi Spd TrenchGate FieldStop

IGBT Transistors 600V 30A Hi Spd TrenchGate FieldStop

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 7917633 7917633P 279-STGW30V60F 795619-STGW30V60F STGW30V60F STGW30V60F STGW30V60F
Product Name IGBTs IGBTs 600 V 30 A IGBT Transistor IGBTs - Single - STGW30V60F Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
Polarity N-Channel
Package Type TO-247; To-247 TO-247; TO-247 TO-247; SOT3 TO-247; TO-247-3
PD 260000 milliwatts
Unlock Full Specs
to access all available technical data