STMicroelectronics, Inc. IGBTs - Single - STGW20NC60VD STGW20NC60VD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 083595-STGW20NC60VD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 44ns Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A Total Switching Energy(Ets): 220μJ (on), 330μJ (off) Turn-on and Turn-off delay time: 31ns/100ns Testing Conditions: 390V, 20A, 3.3 Ohm, 15V Alternative Parts (Cross-Reference): IXGH30N60C3; STGW20NC60V; STGW35HF60WDI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 083595-STGW20NC60VD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 44ns Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A Total Switching Energy(Ets): 220μJ (on), 330μJ (off) Turn-on and Turn-off delay time: 31ns/100ns Testing Conditions: 390V, 20A, 3.3 Ohm, 15V Alternative Parts (Cross-Reference): IXGH30N60C3; STGW20NC60V; STGW35HF60WDI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW20NC60VD - 083595-STGW20NC60VD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW20NC60VD
083595-STGW20NC60VD
IGBTs - Single - STGW20NC60VD 083595-STGW20NC60VD
Manufacturer: STMicroelectronics Win Source Part Number: 083595-STGW20NC60VD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 44ns Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A Total Switching Energy(Ets): 220μJ (on), 330μJ (off) Turn-on and Turn-off delay time: 31ns/100ns Testing Conditions: 390V, 20A, 3.3 Ohm, 15V Alternative Parts (Cross-Reference): IXGH30N60C3; STGW20NC60V; STGW35HF60WDI; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 083595-STGW20NC60VD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 44ns
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 220μJ (on), 330μJ (off)
Turn-on and Turn-off delay time: 31ns/100ns
Testing Conditions: 390V, 20A, 3.3 Ohm, 15V
Alternative Parts (Cross-Reference): IXGH30N60C3; STGW20NC60V; STGW35HF60WDI;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - 497-4357-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4357-5-ND
Single IGBTs 497-4357-5-ND
IGBT 600V 60A 200W Through Hole TO-247-3

IGBT 600V 60A 200W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - 6868354 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
6868354
IGBTs 6868354
Transistor IGBT N-Ch 600V 60A TO247

Transistor IGBT N-Ch 600V 60A TO247

Supplier's Site
IGBTs - 6868354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor IGBT N-Ch 600V 60A TO247

Transistor IGBT N-Ch 600V 60A TO247

Supplier's Site
IGBTs - 1686464 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1686464
IGBTs 1686464
Transistor IGBT N-Ch 600V 60A TO247

Transistor IGBT N-Ch 600V 60A TO247

Supplier's Site
Singapore, Singapore
600V 60A IGBT Transistor
279-STGW20NC60VD
600V 60A IGBT Transistor 279-STGW20NC60VD
600V 60A N-CH IGBT TO-247 Power Transistor Product overview: STGW20NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20NC60VD can be used for catalog matching and distributor lookup.

600V 60A N-CH IGBT TO-247 Power Transistor Product overview: STGW20NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20NC60VD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - STGW20NC60VD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW20NC60VD
Single IGBTs STGW20NC60VD
IGBT 600V 60A 200W TO247

IGBT 600V 60A 200W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW20NC60VD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW20NC60VD
Discrete Semiconductor Products - Transistors - IGBTs STGW20NC60VD
IGBT 600V 60A 200W TO247

IGBT 600V 60A 200W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW20NC60VD
IGBT Transistors STGW20NC60VD
IGBT Transistors N-Ch 600 Volt 30 Amp

IGBT Transistors N-Ch 600 Volt 30 Amp

Buy Now Datasheet
Igbt, 600V, 60A, To-247-3; Continuous Collector Current Stmicroelectronics - 38K7886 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 60A, To-247-3; Continuous Collector Current Stmicroelectronics
38K7886
Igbt, 600V, 60A, To-247-3; Continuous Collector Current Stmicroelectronics 38K7886
IGBT, 600V, 60A, TO-247-3; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:200W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

IGBT, 600V, 60A, TO-247-3; Continuous Collector Current:60A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:200W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 083595-STGW20NC60VD 497-4357-5-ND 6868354 6868354P 279-STGW20NC60VD STGW20NC60VD STGW20NC60VD STGW20NC60VD 38K7886
Product Name IGBTs - Single - STGW20NC60VD Single IGBTs IGBTs IGBTs 600V 60A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, 600V, 60A, To-247-3; Continuous Collector Current Stmicroelectronics
VCE(on) 2.5 volts
PD 200000 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data