STMicroelectronics, Inc. IGBTs - Single - STGW80V60DF STGW80V60DF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261056-STGW80V60DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Exposed Pad Power - Max: 469W Reverse Recovery Time (trr): 60ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 1.8mJ (on), 1mJ (off) Input Type: Standard Gate Charge: 448nC Td (on/off) @ 25°C: 60ns/220ns Test Condition: 400V, 80A, 5 Ohm, 15V Family Name: STGW80V60DF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 80A Alternative Parts (Cross-Reference): IXXH50N60C3; IXGH50N60C4; APT30GP60B; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261056-STGW80V60DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Exposed Pad Power - Max: 469W Reverse Recovery Time (trr): 60ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 1.8mJ (on), 1mJ (off) Input Type: Standard Gate Charge: 448nC Td (on/off) @ 25°C: 60ns/220ns Test Condition: 400V, 80A, 5 Ohm, 15V Family Name: STGW80V60DF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 80A Alternative Parts (Cross-Reference): IXXH50N60C3; IXGH50N60C4; APT30GP60B; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW80V60DF - 1261056-STGW80V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW80V60DF
1261056-STGW80V60DF
IGBTs - Single - STGW80V60DF 1261056-STGW80V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 1261056-STGW80V60DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-247-3 Exposed Pad Power - Max: 469W Reverse Recovery Time (trr): 60ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 1.8mJ (on), 1mJ (off) Input Type: Standard Gate Charge: 448nC Td (on/off) @ 25°C: 60ns/220ns Test Condition: 400V, 80A, 5 Ohm, 15V Family Name: STGW80V60DF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 120A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 80A Alternative Parts (Cross-Reference): IXXH50N60C3; IXGH50N60C4; APT30GP60B; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261056-STGW80V60DF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3 Exposed Pad
Power - Max: 469W
Reverse Recovery Time (trr): 60ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 1.8mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 448nC
Td (on/off) @ 25°C: 60ns/220ns
Test Condition: 400V, 80A, 5 Ohm, 15V
Family Name: STGW80V60DF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 120A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 80A
Alternative Parts (Cross-Reference): IXXH50N60C3; IXGH50N60C4; APT30GP60B;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - 497-14058-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14058-5-ND
Single IGBTs 497-14058-5-ND
IGBT Trench Field Stop 600V 120A 469W Through Hole TO-247

IGBT Trench Field Stop 600V 120A 469W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
600 V 80 A IGBT Transistor
279-STGW80V60DF
600 V 80 A IGBT Transistor 279-STGW80V60DF
Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGW80V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80V60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGW80V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 7925827 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7925827
IGBTs 7925827
IGBT N-Ch 600V 80A High-Speed TO247

IGBT N-Ch 600V 80A High-Speed TO247

Supplier's Site
IGBTs - 9206320 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
9206320
IGBTs 9206320
IGBT N-Ch 600V 80A High-Speed TO247

IGBT N-Ch 600V 80A High-Speed TO247

Supplier's Site
IGBTs - 7925827P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 600V 80A High-Speed TO247

IGBT N-Ch 600V 80A High-Speed TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW80V60DF
IGBT Transistors STGW80V60DF
IGBT Transistors Trench gate V series 600V 80A HiSpd

IGBT Transistors Trench gate V series 600V 80A HiSpd

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW80V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW80V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGW80V60DF
IGBT 600V 120A 469W TO247

IGBT 600V 120A 469W TO247

Supplier's Site
Single IGBTs - STGW80V60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW80V60DF
Single IGBTs STGW80V60DF
IGBT 600V 120A 469W TO247

IGBT 600V 120A 469W TO247

Supplier's Site Datasheet
Igbt, Single, 600V, 120A, To-247-3; Dc Collector Current Stmicroelectronics - 98Y2478 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 120A, To-247-3; Dc Collector Current Stmicroelectronics
98Y2478
Igbt, Single, 600V, 120A, To-247-3; Dc Collector Current Stmicroelectronics 98Y2478
IGBT, SINGLE, 600V, 120A, TO-247-3; DC Collector Current:120A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:469W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 120A, TO-247-3; DC Collector Current:120A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:469W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1261056-STGW80V60DF 497-14058-5-ND 279-STGW80V60DF 7925827 7925827P STGW80V60DF STGW80V60DF STGW80V60DF 98Y2478
Product Name IGBTs - Single - STGW80V60DF Single IGBTs 600 V 80 A IGBT Transistor IGBTs IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Igbt, Single, 600V, 120A, To-247-3; Dc Collector Current Stmicroelectronics
Package Type TO-247; SOT3 TO-247; TO-247-3 Exposed Pad TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 Exposed Pad TO-3; TO-247
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data