Littelfuse, Inc. 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IXGN320N60A3

Description
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Request a Quote
Description
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXGN320N60A3 is a 600V punch-through IGBT designed for switching applications up to 5kHz, targeting high-power inverters, motor drives, UPS, and PFC circuits. It is packaged in a SOT-227B miniBLOC case, weighing 30 grams. The device has a continuous collector current rating of 170A at 110°C and a peak pulse current of 1200A at 25°C. Its collector-emitter saturation voltage is 1.05V to 1.30V at 100A and 15V gate drive. Thermal resistance from junction to case is 0.17°C/W, and the maximum junction temperature is 150°C. It supports a gate-emitter voltage of ±20V continuous and ±30V transient. The device meets isolation voltage ratings of 2500V~ for 1 minute and 3000V~ for 1 second, and is certified to RoHS standards. Its reverse-bias safe operating area allows clamped inductive switching at up to 320A with 0.8× VCES.

Datasheet Summary
Powered by GS/AI

The IXGN320N60A3 is a 600V punch-through IGBT designed for switching applications up to 5kHz, targeting high-power inverters, motor drives, UPS, and PFC circuits. It is packaged in a SOT-227B miniBLOC case, weighing 30 grams. The device has a continuous collector current rating of 170A at 110°C and a peak pulse current of 1200A at 25°C. Its collector-emitter saturation voltage is 1.05V to 1.30V at 100A and 15V gate drive. Thermal resistance from junction to case is 0.17°C/W, and the maximum junction temperature is 150°C. It supports a gate-emitter voltage of ±20V continuous and ±30V transient. The device meets isolation voltage ratings of 2500V~ for 1 minute and 3000V~ for 1 second, and is certified to RoHS standards. Its reverse-bias safe operating area allows clamped inductive switching at up to 320A with 0.8× VCES.

Suppliers

Company
Product
Description
Supplier Links
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs - IXGN320N60A3 - Littelfuse, Inc.
Rosemont, IL, United States
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs
IXGN320N60A3
300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IXGN320N60A3
The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.

The Littelfuse family of Punch Through (PT) IGBTs exhibit high gain, very fast switching and low conduction losses. They are optimized for higher speed applications up to 100kHz in UPS, Off-line Switching Power Supplies, and Induction Cooking. The G-series is available with or without an integrated Ultrafast FRED diode.

Supplier's Site Datasheet
IGBTs - 1258046 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1258046
IGBTs 1258046
IGBT 320A 600V SOT227

IGBT 320A 600V SOT227

Supplier's Site
IGBTs - 1684582 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1684582
IGBTs 1684582
IGBT 320A 600V SOT227

IGBT 320A 600V SOT227

Supplier's Site
Singapore, Singapore
600V 320A IGBT Transistor
279-IXGN320N60A3
600V 320A IGBT Transistor 279-IXGN320N60A3
600V 320A IGBT Transistor Product overview: IXGN320N60A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 320A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 320A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGN320N60A3 can be used for catalog matching and distributor lookup.

600V 320A IGBT Transistor Product overview: IXGN320N60A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 320A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 320A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGN320N60A3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Igbt, 600V, 320A, Sot-227B; Continuous Collector Current Littelfuse - 03AH1140 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 320A, Sot-227B; Continuous Collector Current Littelfuse
03AH1140
Transistor, Igbt, 600V, 320A, Sot-227B; Continuous Collector Current Littelfuse 03AH1140
TRANSISTOR, IGBT, 600V, 320A, SOT-227B; Continuous Collector Current:320A; Collector Emitter Saturation Voltage:1.46V; Power Dissipation:735W; Operating Temperature Max:150°C; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

TRANSISTOR, IGBT, 600V, 320A, SOT-227B; Continuous Collector Current:320A; Collector Emitter Saturation Voltage:1.46V; Power Dissipation:735W; Operating Temperature Max:150°C; Collector Emitter Voltage Max:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGN320N60A3 1258046 279-IXGN320N60A3 03AH1140
Product Name 300V - 1200V [DC - 15 kHz] PT (Punch Through) IGBTs IGBTs 600V 320A IGBT Transistor Transistor, Igbt, 600V, 320A, Sot-227B; Continuous Collector Current Littelfuse
VCES 600 volts
VCE(on) 1.3 volts
IC(max) 320 amps
Package Type SOT-227 Sot-227b TO-3
Unlock Full Specs
to access all available technical data