STMicroelectronics, Inc. Single IGBTs STGF7NB60SL

Description
IGBT 600V 15A 25W Through Hole TO-220FP
Request a Quote Datasheet
Description
IGBT 600V 15A 25W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-12054-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-12054-5-ND
Single IGBTs 497-12054-5-ND
IGBT 600V 15A 25W Through Hole TO-220FP

IGBT 600V 15A 25W Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
600V 15A TO-220 IGBT Transistor
279-STGF7NB60SL
600V 15A TO-220 IGBT Transistor 279-STGF7NB60SL
600V 15A IGBT Transistor, TO-220, Low Drop Product overview: STGF7NB60SL from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF7NB60SL can be used for catalog matching and distributor lookup.

600V 15A IGBT Transistor, TO-220, Low Drop Product overview: STGF7NB60SL from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF7NB60SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGF7NB60SL - 066376-STGF7NB60SL - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF7NB60SL
066376-STGF7NB60SL
IGBTs - Single - STGF7NB60SL 066376-STGF7NB60SL
Manufacturer: STMicroelectronics Win Source Part Number: 066376-STGF7NB60SL Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 16nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 25W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 1.6V @ 4.5V, 7A Total Switching Energy(Ets): 4.1mJ (off) Turn-on and Turn-off delay time: 1.1μs/5.2μs Testing Conditions: 480V, 7A, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066376-STGF7NB60SL
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 16nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 25W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 1.6V @ 4.5V, 7A
Total Switching Energy(Ets): 4.1mJ (off)
Turn-on and Turn-off delay time: 1.1μs/5.2μs
Testing Conditions: 480V, 7A, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IGBTs - 6868360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor IGBT N-Ch 600V 15A TO220FP

Transistor IGBT N-Ch 600V 15A TO220FP

Supplier's Site
IGBTs - 6868360 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
6868360
IGBTs 6868360
Transistor IGBT N-Ch 600V 15A TO220FP

Transistor IGBT N-Ch 600V 15A TO220FP

Supplier's Site
IGBTs - 1686466 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1686466
IGBTs 1686466
Transistor IGBT N-Ch 600V 15A TO220FP

Transistor IGBT N-Ch 600V 15A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGF7NB60SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF7NB60SL
Discrete Semiconductor Products - Transistors - IGBTs STGF7NB60SL
IGBT 600V 15A 25W TO220FP

IGBT 600V 15A 25W TO220FP

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGF7NB60SL
IGBT Transistors STGF7NB60SL
IGBT Transistors N-CH 7 A - 600V POWERMESH IGBT

IGBT Transistors N-CH 7 A - 600V POWERMESH IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-12054-5-ND 279-STGF7NB60SL 066376-STGF7NB60SL 6868360P 6868360 STGF7NB60SL STGF7NB60SL
Product Name Single IGBTs 600V 15A TO-220 IGBT Transistor IGBTs - Single - STGF7NB60SL IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-220; TO-220FP TO-220; To-220fp
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data