STMicroelectronics, Inc. Single IGBTs STGW20V60F

Description
IGBT Trench Field Stop 600V 40A 167W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 40A 167W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13959-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13959-5-ND
Single IGBTs 497-13959-5-ND
IGBT Trench Field Stop 600V 40A 167W Through Hole TO-247

IGBT Trench Field Stop 600V 40A 167W Through Hole TO-247

Buy Now Datasheet
IGBTs - 7917621P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Trench gate,600V 20A/100 deg,TO247

IGBT Trench gate,600V 20A/100 deg,TO247

Supplier's Site
IGBTs - 7917621 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7917621
IGBTs 7917621
IGBT Trench gate,600V 20A/100 deg,TO247

IGBT Trench gate,600V 20A/100 deg,TO247

Supplier's Site
IGBTs - 1687001 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687001
IGBTs 1687001
IGBT Trench gate,600V 20A/100 deg,TO247

IGBT Trench gate,600V 20A/100 deg,TO247

Supplier's Site
Singapore, Singapore
600 V 20 A IGBT Transistor
279-STGW20V60F
600 V 20 A IGBT Transistor 279-STGW20V60F
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGW20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGW20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW20V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW20V60F
Discrete Semiconductor Products - Transistors - IGBTs STGW20V60F
IGBT 600V 40A 167W TO247

IGBT 600V 40A 167W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW20V60F
IGBT Transistors STGW20V60F
IGBT Transistors 600V 20A Hi Spd TrenchGate FieldStop

IGBT Transistors 600V 20A Hi Spd TrenchGate FieldStop

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13959-5-ND 7917621P 7917621 279-STGW20V60F STGW20V60F STGW20V60F
Product Name Single IGBTs IGBTs IGBTs 600 V 20 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data