IXGH16N170 is a 1700 V NPT IGBT designed for high-voltage switching applications such as AC motor control, DC choppers, and uninterruptible power supplies. It is packaged in a TO-247 AD case with a weight of 6 g and features a MOS gate for simplified drive circuitry. The device supports a continuous collector current of 16 A at 90 °C and a peak pulse current of 80 A for 1 ms. Its collector-emitter saturation voltage is 3.5 V at 16 A and 125 °C. Thermal resistance junction-to-case is 0.65 °C/W. The molding epoxy meets UL 94 V-0 flammability rating. The IGBT is rated for operating junction temperatures from -55 °C to 150 °C and has reverse-bias safe operating area (RBSOA) capability at 125 °C.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Transistor IGBT N-Ch 1.7KV 32A TO247AD
Transistor IGBT N-Ch 1.7KV 32A TO247AD
1700V N-Ch IGBT, 32A I(C), TO-268AA Product overview: IXGH16N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 32A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1700V, 32A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH16N170 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH16N170 | 194776 | 279-IXGH16N170 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | IGBTs | 1700V 32A IGBT Transistor |
| VCES | 1700 volts | ||
| VCE(on) | 3.5 volts | ||
| IC(max) | 32 amps |