Vishay Intertechnology, Inc. IGBTs VS-GT90SA120U

Description
IGBT Module 1200V 106A SOT-227
Request a Quote Datasheet
Description
IGBT Module 1200V 106A SOT-227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2741351P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Module 1200V 106A SOT-227

IGBT Module 1200V 106A SOT-227

Supplier's Site
IGBTs - 2741350 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2741350
IGBTs 2741350
IGBT Module 1200V 106A SOT-227

IGBT Module 1200V 106A SOT-227

Supplier's Site
IGBTs - 2741351 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2741351
IGBTs 2741351
IGBT Module 1200V 106A SOT-227

IGBT Module 1200V 106A SOT-227

Supplier's Site
Discrete Semiconductor Products -Transistors -IGBTs IGBT Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -IGBTs IGBT Modules
Discrete Semiconductor Products -Transistors -IGBTs IGBT Modules
Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products -Transistors -IGBTs IGBT Modules Package: Tube Product Status: Active IGBT Type: Trench Field Stop Configuration: Single NTC Thermistor: No Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC

Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products -Transistors -IGBTs IGBT Modules
Package: Tube
Product Status: Active
IGBT Type: Trench Field Stop
Configuration: Single
NTC Thermistor: No
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
297-VS-GT90SA120U
IGBT Transistor 297-VS-GT90SA120U
Insulated Gate Bipolar Transistor (Ultrafast IGBT) Product overview: VS-GT90SA120U from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GT90SA120U can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor (Ultrafast IGBT) Product overview: VS-GT90SA120U from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GT90SA120U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - VS-GT90SA120U - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
VS-GT90SA120U
Discrete Semiconductor Products - Transistors - IGBTs VS-GT90SA120U
SOT-227 - SINGLE SWITCH IGBT

SOT-227 - SINGLE SWITCH IGBT

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2741351P 297-VS-GT90SA120U VS-GT90SA120U
Product Name IGBTs Discrete Semiconductor Products -Transistors -IGBTs IGBT Modules IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT-227 SOT3 Tube
Unlock Full Specs
to access all available technical data