STMicroelectronics, Inc. Single IGBTs STGWA20H65DFB2

Description
IGBT Trench Field Stop 650V 40A 147W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 40A 147W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGWA20H65DFB2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 40A 147W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 40A 147W Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376609-STGWA20H65DFB2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376609-STGWA20H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376609-STGWA20H65DFB2
Win Source Part Number: 1376609-STGWA20H65DF B2 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: HB2 Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Base Product Number: STGWA20 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 20A, 10Ohm, 15V Reverse Recovery Time (trr): 215 ns Current - Collector (Ic) (Max): 40 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 147 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A Switching Energy: 265µJ (on), 214µJ (off) Gate Charge: 56 nC Td (on/off) @ 25°C: 16ns/78.8ns

Win Source Part Number: 1376609-STGWA20H65DFB2
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: HB2
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Base Product Number: STGWA20
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr): 215 ns
Current - Collector (Ic) (Max): 40 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 147 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 20A
Switching Energy: 265µJ (on), 214µJ (off)
Gate Charge: 56 nC
Td (on/off) @ 25°C: 16ns/78.8ns

Buy Now Datasheet
Singapore, Singapore
650 V IGBT Transistor
279-STGWA20H65DFB2
650 V IGBT Transistor 279-STGWA20H65DFB2
TRENCH GATE FIELD-STOP 650 V, 20 Product overview: STGWA20H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA20H65DFB2 can be used for catalog matching and distributor lookup.

TRENCH GATE FIELD-STOP 650 V, 20 Product overview: STGWA20H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA20H65DFB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 2067209 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2067209
IGBTs 2067209
STGWA20H65DFB2, IGBT

STGWA20H65DFB2, IGBT

Supplier's Site
IGBTs - 2067210 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2067210
IGBTs 2067210
STGWA20H65DFB2, IGBT

STGWA20H65DFB2, IGBT

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGWA20H65DFB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA20H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs STGWA20H65DFB2
TRENCH GATE FIELD-STOP 650 V, 20

TRENCH GATE FIELD-STOP 650 V, 20

Supplier's Site
Igbt, 650V, 40A, To-247 Rohs Compliant Stmicroelectronics - 89AH1341 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 40A, To-247 Rohs Compliant Stmicroelectronics
89AH1341
Igbt, 650V, 40A, To-247 Rohs Compliant Stmicroelectronics 89AH1341
IGBT, 650V, 40A, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 40A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGWA20H65DFB2-ND 1376609-STGWA20H65DFB2 279-STGWA20H65DFB2 2067209 STGWA20H65DFB2 89AH1341
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 650 V IGBT Transistor IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 40A, To-247 Rohs Compliant Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 Tube TO-247; To-247 TO-3; TO-247
Packing Method Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data