STMicroelectronics, Inc. IGBTs STGWA50HP65FB2

Description
STGWA50HP65FB2, 650 V, 50A, HB2 IGBT
Request a Quote Datasheet
Description
STGWA50HP65FB2, 650 V, 50A, HB2 IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2043943 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2043943
IGBTs 2043943
STGWA50HP65FB2, 650 V, 50A, HB2 IGBT

STGWA50HP65FB2, 650 V, 50A, HB2 IGBT

Supplier's Site
IGBTs - 2043944P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGWA50HP65FB2, 650 V, 50A, HB2 IGBT

STGWA50HP65FB2, 650 V, 50A, HB2 IGBT

Supplier's Site
IGBTs - 2043944 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2043944
IGBTs 2043944
STGWA50HP65FB2, 650 V, 50A, HB2 IGBT

STGWA50HP65FB2, 650 V, 50A, HB2 IGBT

Supplier's Site
Single IGBTs - 497-STGWA50HP65FB2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 86A 272W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 86A 272W Through Hole TO-247 Long Leads

Buy Now Datasheet
Single IGBTs - STGWA50HP65FB2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA50HP65FB2
Single IGBTs STGWA50HP65FB2
TRENCH GATE FIELD-STOP, 650 V, 5

TRENCH GATE FIELD-STOP, 650 V, 5

Supplier's Site Datasheet
Igbt, 650V, 86A, 272W, To-247Ll Rohs Compliant Stmicroelectronics - 82AH9145 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 86A, 272W, To-247Ll Rohs Compliant Stmicroelectronics
82AH9145
Igbt, 650V, 86A, 272W, To-247Ll Rohs Compliant Stmicroelectronics 82AH9145
IGBT, 650V, 86A, 272W, TO-247LL ROHS COMPLIANT: YES

IGBT, 650V, 86A, 272W, TO-247LL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA50HP65FB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA50HP65FB2
Discrete Semiconductor Products - Transistors - IGBTs STGWA50HP65FB2
TRENCH GATE FIELD-STOP, 650 V, 5

TRENCH GATE FIELD-STOP, 650 V, 5

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2043943 2043944P 497-STGWA50HP65FB2-ND STGWA50HP65FB2 82AH9145 STGWA50HP65FB2
Product Name IGBTs IGBTs Single IGBTs Single IGBTs Igbt, 650V, 86A, 272W, To-247Ll Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
Polarity N-Channel
Package Type TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Number of units in IC 1
Unlock Full Specs
to access all available technical data