STMicroelectronics, Inc. Single IGBTs STGW100H65FB2-4

Description
IGBT Trench Field Stop 650V 145A 441W Through Hole TO-247-4
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 145A 441W Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGW100H65FB2-4-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 145A 441W Through Hole TO-247-4

IGBT Trench Field Stop 650V 145A 441W Through Hole TO-247-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376621-STGW100H65FB2-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376621-STGW100H65FB2-4
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376621-STGW100H65FB2-4
Win Source Part Number: 1376621-STGW100H65FB 2-4 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: HB2 Package: Tube Product Status: Active Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Base Product Number: STGW100 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 100A, 3.3Ohm, 15V Current - Collector (Ic) (Max): 145 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 441 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 300 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 100A Switching Energy: 1.06mJ (on), 1.14mJ (off) Gate Charge: 288 nC Td (on/off) @ 25°C: 23ns/141ns

Win Source Part Number: 1376621-STGW100H65FB2-4
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: HB2
Package: Tube
Product Status: Active
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Base Product Number: STGW100
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 100A, 3.3Ohm, 15V
Current - Collector (Ic) (Max): 145 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 441 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 300 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 100A
Switching Energy: 1.06mJ (on), 1.14mJ (off)
Gate Charge: 288 nC
Td (on/off) @ 25°C: 23ns/141ns

Buy Now Datasheet
Singapore, Singapore
650 V IGBT Transistor
279-STGW100H65FB2-4
650 V IGBT Transistor 279-STGW100H65FB2-4
TRENCH GATE FIELD-STOP, 650 V, 1 Product overview: STGW100H65FB2-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW100H65FB2-4 can be used for catalog matching and distributor lookup.

TRENCH GATE FIELD-STOP, 650 V, 1 Product overview: STGW100H65FB2-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW100H65FB2-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 2122107 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2122107
IGBTs 2122107
STGW100H65FB2-4, 650V HB2 IGBT

STGW100H65FB2-4, 650V HB2 IGBT

Supplier's Site
IGBTs - 2122106 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2122106
IGBTs 2122106
STGW100H65FB2-4, 650V HB2 IGBT

STGW100H65FB2-4, 650V HB2 IGBT

Supplier's Site
IGBTs - 2122107P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGW100H65FB2-4, 650V HB2 IGBT

STGW100H65FB2-4, 650V HB2 IGBT

Supplier's Site
Igbt, 650V, 145A, To-247 Rohs Compliant Stmicroelectronics - 91AH9105 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 145A, To-247 Rohs Compliant Stmicroelectronics
91AH9105
Igbt, 650V, 145A, To-247 Rohs Compliant Stmicroelectronics 91AH9105
IGBT, 650V, 145A, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 145A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW100H65FB2-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW100H65FB2-4
Discrete Semiconductor Products - Transistors - IGBTs STGW100H65FB2-4
TRENCH GATE FIELD-STOP, 650 V, 1

TRENCH GATE FIELD-STOP, 650 V, 1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGW100H65FB2-4-ND 1376621-STGW100H65FB2-4 279-STGW100H65FB2-4 2122107 2122107P 91AH9105 STGW100H65FB2-4
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 650 V IGBT Transistor IGBTs IGBTs Igbt, 650V, 145A, To-247 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-4 TO-247; SOT3 Tube To247-4 TO-247; TO-247-4 TO-3; TO-247
Packing Method Tube Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data