STMicroelectronics, Inc. Single IGBTs STGW75H65DFB2-4

Description
IGBT Trench Field Stop 650V 115A 357W Through Hole TO-247-4
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 115A 357W Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGW75H65DFB2-4-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 115A 357W Through Hole TO-247-4

IGBT Trench Field Stop 650V 115A 357W Through Hole TO-247-4

Buy Now Datasheet
Singapore, Singapore
650 V IGBT Transistor
279-STGW75H65DFB2-4
650 V IGBT Transistor 279-STGW75H65DFB2-4
TRENCH GATE FIELD-STOP, 650 V, 7 Product overview: STGW75H65DFB2-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW75H65DFB2-4 can be used for catalog matching and distributor lookup.

TRENCH GATE FIELD-STOP, 650 V, 7 Product overview: STGW75H65DFB2-4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW75H65DFB2-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 2068629P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGW75H65DFB2-4, Trench gate IGBT

STGW75H65DFB2-4, Trench gate IGBT

Supplier's Site
IGBTs - 2068629 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2068629
IGBTs 2068629
STGW75H65DFB2-4, Trench gate IGBT

STGW75H65DFB2-4, Trench gate IGBT

Supplier's Site
IGBTs - 2066063 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2066063
IGBTs 2066063
STGW75H65DFB2-4, Trench gate IGBT

STGW75H65DFB2-4, Trench gate IGBT

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1353878-STGW75H65DFB2-4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1353878-STGW75H65DFB2-4
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1353878-STGW75H65DFB2-4
Win Source Part Number: 1353878-STGW75H65DFB 2-4 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: HB2 Package: Tube Product Status: Active Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Base Product Number: STGW75 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 400V, 75A, 10Ohm, 15V Reverse Recovery Time (trr): 88 ns Current - Collector (Ic) (Max): 115 A Voltage - Collector Emitter Breakdown (Max): 650 V Power - Max: 357 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 225 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 75A Switching Energy: 992µJ (on), 766µJ (off) Gate Charge: 207 nC Td (on/off) @ 25°C: 22ns/121ns

Win Source Part Number: 1353878-STGW75H65DFB2-4
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: HB2
Package: Tube
Product Status: Active
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Base Product Number: STGW75
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 400V, 75A, 10Ohm, 15V
Reverse Recovery Time (trr): 88 ns
Current - Collector (Ic) (Max): 115 A
Voltage - Collector Emitter Breakdown (Max): 650 V
Power - Max: 357 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 225 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 75A
Switching Energy: 992µJ (on), 766µJ (off)
Gate Charge: 207 nC
Td (on/off) @ 25°C: 22ns/121ns

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW75H65DFB2-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW75H65DFB2-4
Discrete Semiconductor Products - Transistors - IGBTs STGW75H65DFB2-4
TRENCH GATE FIELD-STOP, 650 V, 7

TRENCH GATE FIELD-STOP, 650 V, 7

Supplier's Site
Igbt, 650V, 115A, To-247 Rohs Compliant Stmicroelectronics - 91AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 115A, To-247 Rohs Compliant Stmicroelectronics
91AH9106
Igbt, 650V, 115A, To-247 Rohs Compliant Stmicroelectronics 91AH9106
IGBT, 650V, 115A, TO-247 ROHS COMPLIANT: YES

IGBT, 650V, 115A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGW75H65DFB2-4-ND 279-STGW75H65DFB2-4 2068629P 2068629 1353878-STGW75H65DFB2-4 STGW75H65DFB2-4 91AH9106
Product Name Single IGBTs 650 V IGBT Transistor IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 115A, To-247 Rohs Compliant Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-4 Tube TO-247; TO-247 TO-247; To-247 TO-247; SOT3 TO-3; TO-247
Packing Method Tube Tube Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data