IGBT TRENCH FS 1200V 100A MAX247
TRENCH GATE FIELD-STOP, 1200 V,
TRENCH GATE FIELD-STOP, 1200 V
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 2484895 | 497-STGYA50M120DF3-ND | STGYA50M120DF3 | STGYA50M120DF3 |
| Product Name | IGBTs | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |