STMicroelectronics, Inc. IGBTs STGF20H65DFB2

Description
STGF20H65DFB2, IGBT
Request a Quote Datasheet
Description
STGF20H65DFB2, IGBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 2049871 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2049871
IGBTs 2049871
STGF20H65DFB2, IGBT

STGF20H65DFB2, IGBT

Supplier's Site
IGBTs - 2049872P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGF20H65DFB2, IGBT

STGF20H65DFB2, IGBT

Supplier's Site
IGBTs - 2049872 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2049872
IGBTs 2049872
STGF20H65DFB2, IGBT

STGF20H65DFB2, IGBT

Supplier's Site
Single IGBTs - 497-STGF20H65DFB2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 40A 45W Through Hole TO-220FP

IGBT Trench Field Stop 650V 40A 45W Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF20H65DFB2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF20H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs STGF20H65DFB2
TRENCH GATE FIELD-STOP 650 V, 20

TRENCH GATE FIELD-STOP 650 V, 20

Supplier's Site
Igbt, 650V, 40A, 45W, To-220Fp Rohs Compliant Stmicroelectronics - 82AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 40A, 45W, To-220Fp Rohs Compliant Stmicroelectronics
82AH9140
Igbt, 650V, 40A, 45W, To-220Fp Rohs Compliant Stmicroelectronics 82AH9140
IGBT, 650V, 40A, 45W, TO-220FP ROHS COMPLIANT: YES

IGBT, 650V, 40A, 45W, TO-220FP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 2049871 2049872P 497-STGF20H65DFB2-ND STGF20H65DFB2 82AH9140
Product Name IGBTs IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 40A, 45W, To-220Fp Rohs Compliant Stmicroelectronics
Package Type TO-220; To-220fp TO-220; TO-220FP TO-220; TO-220-3 Full Pack TO-3; TO-220
Unlock Full Specs
to access all available technical data