STMicroelectronics, Inc. IGBTs STGB20N45LZAG

Description
IGBT 450V Intern Clamped 25A Auto D2PAK
Request a Quote Datasheet
Description
IGBT 450V Intern Clamped 25A Auto D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 1646956 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1646956
IGBTs 1646956
IGBT 450V Intern Clamped 25A Auto D2PAK

IGBT 450V Intern Clamped 25A Auto D2PAK

Supplier's Site
IGBTs - 1647013P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT 450V Intern Clamped 25A Auto D2PAK

IGBT 450V Intern Clamped 25A Auto D2PAK

Supplier's Site
IGBTs - 1647013 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1647013
IGBTs 1647013
IGBT 450V Intern Clamped 25A Auto D2PAK

IGBT 450V Intern Clamped 25A Auto D2PAK

Supplier's Site
Single IGBTs - 497-STGB20N45LZAGCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 450V 25A 150W Surface Mount D²PAK (TO-263)

IGBT 450V 25A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-STGB20N45LZAGTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 450V 25A 150W Surface Mount D²PAK (TO-263)

IGBT 450V 25A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-STGB20N45LZAGDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 450V 25A 150W Surface Mount D²PAK (TO-263)

IGBT 450V 25A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
Automotive 450 V IGBT Transistor
279-STGB20N45LZAG
Automotive 450 V IGBT Transistor 279-STGB20N45LZAG
Automotive-grade 450 V internally clamped IGBT ESCIS 300 mJ Product overview: STGB20N45LZAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 450 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 450 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20N45LZAG can be used for catalog matching and distributor lookup.

Automotive-grade 450 V internally clamped IGBT ESCIS 300 mJ Product overview: STGB20N45LZAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 450 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 450 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB20N45LZAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGB20N45LZAG - 851602-STGB20N45LZAG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB20N45LZAG
851602-STGB20N45LZAG
IGBTs - Single - STGB20N45LZAG 851602-STGB20N45LZAG
Manufacturer: STMicroelectronics Win Source Part Number: 851602-STGB20N45LZAG Series: Automotive, AEC-Q101 Features: IGBT 450 V 25 A 150 W Package: Reel - TR Family Name: STGB20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-17645-6, 497-17645-1, 497-17645-2

Manufacturer: STMicroelectronics
Win Source Part Number: 851602-STGB20N45LZAG
Series: Automotive, AEC-Q101
Features: IGBT 450 V 25 A 150 W
Package: Reel - TR
Family Name: STGB20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-17645-6, 497-17645-1, 497-17645-2

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB20N45LZAG
IGBT Transistors STGB20N45LZAG
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet
Transistor, Igbt, 450V, 25A, To-263; Dc Collector Current Stmicroelectronics - 44AC2897 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 450V, 25A, To-263; Dc Collector Current Stmicroelectronics
44AC2897
Transistor, Igbt, 450V, 25A, To-263; Dc Collector Current Stmicroelectronics 44AC2897
TRANSISTOR, IGBT, 450V, 25A, TO-263; DC Collector Current:25A; Collector Emitter Saturation Voltage Vce(on):1.1V; Power Dissipation Pd:150W; Collector Emitter Voltage V(br)ceo:450V; Transistor Case Style:TO-263; No. of Pins:3Pins; RoHS Compliant: Yes

TRANSISTOR, IGBT, 450V, 25A, TO-263; DC Collector Current:25A; Collector Emitter Saturation Voltage Vce(on):1.1V; Power Dissipation Pd:150W; Collector Emitter Voltage V(br)ceo:450V; Transistor Case Style:TO-263; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB20N45LZAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB20N45LZAG
Discrete Semiconductor Products - Transistors - IGBTs STGB20N45LZAG
POWER TRANSISTORS

POWER TRANSISTORS

Supplier's Site
Single IGBTs - STGB20N45LZAG - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB20N45LZAG
Single IGBTs STGB20N45LZAG
POWER TRANSISTORS

POWER TRANSISTORS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1646956 1647013P 497-STGB20N45LZAGCT-ND 497-STGB20N45LZAGTR-ND 279-STGB20N45LZAG 851602-STGB20N45LZAG STGB20N45LZAG 44AC2897 STGB20N45LZAG STGB20N45LZAG
Product Name IGBTs IGBTs Single IGBTs Single IGBTs Automotive 450 V IGBT Transistor IGBTs - Single - STGB20N45LZAG IGBT Transistors Transistor, Igbt, 450V, 25A, To-263; Dc Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
Polarity N-Channel
Package Type D2pak TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-3; TO-263 Automotive TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Number of units in IC 1
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data