STMicroelectronics, Inc. IGBTs STGF6NC60HD

Description
STGF6NC60HD,IGBT N-ch 600V 3A TO-220FP
Request a Quote Datasheet
Description
STGF6NC60HD,IGBT N-ch 600V 3A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 7958981P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGF6NC60HD,IGBT N-ch 600V 3A TO-220FP

STGF6NC60HD,IGBT N-ch 600V 3A TO-220FP

Supplier's Site
IGBTs - 1687722 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687722
IGBTs 1687722
STGF6NC60HD,IGBT N-ch 600V 3A TO-220FP

STGF6NC60HD,IGBT N-ch 600V 3A TO-220FP

Supplier's Site
Singapore, Singapore
600V 6A TO-220 IGBT Transistor
279-STGF6NC60HD
600V 6A TO-220 IGBT Transistor 279-STGF6NC60HD
600V 6A N-Ch IGBT TO-220-3 Fast Switching Product overview: STGF6NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF6NC60HD can be used for catalog matching and distributor lookup.

600V 6A N-Ch IGBT TO-220-3 Fast Switching Product overview: STGF6NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF6NC60HD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-STGF6NC60HD-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 6A 20W Through Hole TO-220FP

IGBT 600V 6A 20W Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGF6NC60HD
IGBT Transistors STGF6NC60HD
IGBT Transistors PowerMESH" IGBT

IGBT Transistors PowerMESH" IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF6NC60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF6NC60HD
Discrete Semiconductor Products - Transistors - IGBTs STGF6NC60HD
IGBT 600V 6A 20W TO220FP

IGBT 600V 6A 20W TO220FP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 7958981P 1687722 279-STGF6NC60HD 497-STGF6NC60HD-ND STGF6NC60HD STGF6NC60HD
Product Name IGBTs IGBTs 600V 6A TO-220 IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-220; TO-220FP TO-220; To-220fp TO-220; TO-220-3 Full Pack 21 A
Unlock Full Specs
to access all available technical data