Trench gate field-stop 650 V, 40 A, soft-switching IH series IGBT in a TO-247 long leads package Product overview: STGWA40IH65DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40IH65DF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008920-STGWA40IH65D
Category: Discrete Semiconductor Products>Transistors
Series: IH
Package: Tube
Standard Package: 30
Power - Max: 238 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 190µJ (off)
Input Type: Standard
Gate Charge: 114 nC
Td (on/off) @ 25°C: -/210ns
Test Condition: 400V, 40A, 22Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-18497
Base Product Number: STGWA40
IGBT Trench Field Stop 650V 80A 238W Through Hole TO-247 Long Leads
IGBT Transistors Trench gate field-stop 650 V, 40 A, soft-switching IH series IGBT in a TO-247 long leads package
TRENCH GATE FIELD-STOP 650 V 40
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGWA40IH65DF | 1008920-STGWA40IH65DF | 2025519P | 2025518 | 497-18497-ND | STGWA40IH65DF | STGWA40IH65DF |
| Product Name | 650 V 40 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | IGBTs | IGBTs | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 650 volts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-247; SOT3 | TO-247; TO-247 | TO-247; To-247 | TO-247; TO-247-3 | |||
| Polarity | N-Channel |