Vishay Precision Group IGBTs SIA433EDJ-T1-GE3

Description
Single P-Ch PPAK SC70 20V 18mohm @ 4.5V
Request a Quote Datasheet
Description
Single P-Ch PPAK SC70 20V 18mohm @ 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 1807754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single P-Ch PPAK SC70 20V 18mohm @ 4.5V

Single P-Ch PPAK SC70 20V 18mohm @ 4.5V

Supplier's Site
IGBTs - 1807754 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1807754
IGBTs 1807754
Single P-Ch PPAK SC70 20V 18mohm @ 4.5V

Single P-Ch PPAK SC70 20V 18mohm @ 4.5V

Supplier's Site
IGBTs - 1807332 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1807332
IGBTs 1807332
Single P-Ch PPAK SC70 20V 18mohm @ 4.5V

Single P-Ch PPAK SC70 20V 18mohm @ 4.5V

Supplier's Site
Single FETs, MOSFETs - SIA433EDJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA433EDJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA433EDJ-T1-GE3TR-ND
P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA433EDJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA433EDJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA433EDJ-T1-GE3DKR-ND
P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA433EDJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA433EDJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA433EDJ-T1-GE3CT-ND
P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 12A MOSFET Transistor
278-SIA433EDJ-T1-GE3
20V 12A MOSFET Transistor 278-SIA433EDJ-T1-GE3
Trans MOSFET P-CH 20V 12A 6-Pin PowerPAK SC-70 T/R Product overview: SIA433EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA433EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 12A 6-Pin PowerPAK SC-70 T/R Product overview: SIA433EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA433EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA433EDJ-T1-GE3 - 028727-SIA433EDJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA433EDJ-T1-GE3
028727-SIA433EDJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA433EDJ-T1-GE3 028727-SIA433EDJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028727-SIA433EDJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Family Name: SiA433EDJ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 75nC @ 8V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 18 mOhm @ 7.6A, 4.5V Alternative Parts (Cross-Reference): NTLUS3A18PZCTCG; NTLUS3A18PZCTBG; NTLUS3A18PZCTAG; Introduction Date: October 26, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028727-SIA433EDJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Family Name: SiA433EDJ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 75nC @ 8V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 18 mOhm @ 7.6A, 4.5V
Alternative Parts (Cross-Reference): NTLUS3A18PZCTCG; NTLUS3A18PZCTBG; NTLUS3A18PZCTAG;
Introduction Date: October 26, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFET -20V Vds 12V Vgs PowerPAK SC-70

MOSFET -20V Vds 12V Vgs PowerPAK SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA433EDJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA433EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA433EDJ-T1-GE3
MOSFET P-CH 20V 12A PPAK SC70-6

MOSFET P-CH 20V 12A PPAK SC70-6

Supplier's Site
P Channel Mosfet; Channel Type Vishay - 79R5403 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
79R5403
P Channel Mosfet; Channel Type Vishay 79R5403
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV; Power Dissipation:3.5W RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:500mV; Power Dissipation:3.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -12A, Powerpak Sc70; Transistor Polarity Vishay - 01AC4957 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -12A, Powerpak Sc70; Transistor Polarity Vishay
01AC4957
Mosfet, P-Ch, -20V, -12A, Powerpak Sc70; Transistor Polarity Vishay 01AC4957
MOSFET, P-CH, -20V, -12A, POWERPAK SC70; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; RoHS Compliant: Yes

MOSFET, P-CH, -20V, -12A, POWERPAK SC70; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -20V, -12A, Powerpak Sc70; Transistor Polarity Vishay - 05AC9468 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -12A, Powerpak Sc70; Transistor Polarity Vishay
05AC9468
Mosfet, P-Ch, -20V, -12A, Powerpak Sc70; Transistor Polarity Vishay 05AC9468
MOSFET, P-CH, -20V, -12A, POWERPAK SC70; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; RoHS Compliant: Yes

MOSFET, P-CH, -20V, -12A, POWERPAK SC70; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.015ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIA433EDJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA433EDJ-T1-GE3
Single FETs, MOSFETs SIA433EDJ-T1-GE3
MOSFET P-CH 20V 12A PPAK SC70-6

MOSFET P-CH 20V 12A PPAK SC70-6

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1807754P SIA433EDJ-T1-GE3TR-ND 278-SIA433EDJ-T1-GE3 028727-SIA433EDJ-T1-GE3 SIA433EDJ-T1-GE3 SIA433EDJ-T1-GE3 79R5403 01AC4957 SIA433EDJ-T1-GE3
Product Name IGBTs Single FETs, MOSFETs 20V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA433EDJ-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet; Channel Type Vishay Mosfet, P-Ch, -20V, -12A, Powerpak Sc70; Transistor Polarity Vishay Single FETs, MOSFETs
Package Type PowerPAK SC-70-6L PowerPAK® SC-70-6 Tape and Reel SOT3; PowerPAK SC-70-6 Single PowerPAKR SC-70-6 TO-3 TO-3 PowerPAK® SC-70-6
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 0.0350 kS
Unlock Full Specs
to access all available technical data