IGBT Trench Field Stop 600V 10A 88W Through Hole TO-220
Trans IGBT Chip N-CH 600V 10A 88000mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP5H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 88000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 88000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP5H60DF can be used for catalog matching and distributor lookup.
IGBT 650V 5A Trench Gate Low Loss TO-220
IGBT 650V 5A Trench Gate Low Loss TO-220
Win Source Part Number: 984747-STGP5H60DF
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 88 W
Reverse Recovery Time (trr): 134.5 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 10 A
Current - Collector Pulsed (Icm): 20 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 5A
Switching Energy: 56µJ (on), 78.5µJ (off)
Input Type: Standard
Gate Charge: 43 nC
Td (on/off) @ 25°C: 30ns/140ns
Test Condition: 400V, 5A, 47Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16484-5
Base Product Number: STGP5
IGBT, SINGLE, 600V, 10A, TO-220AB; Continuous Collector Current:10A; Collector Emitter Saturation Voltage:1.5V; Power Dissipation:88W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
TRENCH GATE FIELD-STOP IGBT, H S
TRENCH GATE FIELD-STOP IGBT, H S
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 5 A high speed
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-16484-5-ND | 279-STGP5H60DF | 9062808 | 984747-STGP5H60DF | 45AC7597 | STGP5H60DF | STGP5H60DF | STGP5H60DF |
| Product Name | Single IGBTs | 600V 10A 88000mW IGBT Transistor | IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Igbt, Single, 600V, 10A, To-220Ab; Continuous Collector Current Stmicroelectronics | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; SOT3 | TO-3; TO-220 | TO-220; TO-220-3 | |||
| Packing Method | Tube | Tube; Tube | ||||||
| Structure | Trench Field Stop |