STMicroelectronics, Inc. Single IGBTs STGP6NC60HD

Description
IGBT 600V 15A 56W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 15A 56W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-5122-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5122-5-ND
Single IGBTs 497-5122-5-ND
IGBT 600V 15A 56W Through Hole TO-220

IGBT 600V 15A 56W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 15A TO-220 IGBT Transistor
279-STGP6NC60HD
600V 15A TO-220 IGBT Transistor 279-STGP6NC60HD
600V 15A N-Ch IGBT, TO-220, Fast Switching Product overview: STGP6NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP6NC60HD can be used for catalog matching and distributor lookup.

600V 15A N-Ch IGBT, TO-220, Fast Switching Product overview: STGP6NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP6NC60HD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - 6868388 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
6868388
IGBTs 6868388
Transistor IGBT N-Ch 600V 15A TO220

Transistor IGBT N-Ch 600V 15A TO220

Supplier's Site
IGBTs - 1686470 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1686470
IGBTs 1686470
Transistor IGBT N-Ch 600V 15A TO220

Transistor IGBT N-Ch 600V 15A TO220

Supplier's Site
Igbt, To-220; Continuous Collector Current Stmicroelectronics - 26M3561 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, To-220; Continuous Collector Current Stmicroelectronics
26M3561
Igbt, To-220; Continuous Collector Current Stmicroelectronics 26M3561
IGBT, TO-220; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:56W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

IGBT, TO-220; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:56W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Single IGBTs - STGP6NC60HD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP6NC60HD
Single IGBTs STGP6NC60HD
IGBT 600V 15A 56W TO220

IGBT 600V 15A 56W TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP6NC60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP6NC60HD
Discrete Semiconductor Products - Transistors - IGBTs STGP6NC60HD
IGBT 600V 15A 56W TO220

IGBT 600V 15A 56W TO220

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP6NC60HD
IGBT Transistors STGP6NC60HD
IGBT Transistors PowerMESH" IGBT

IGBT Transistors PowerMESH" IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-5122-5-ND 279-STGP6NC60HD 6868388 26M3561 STGP6NC60HD STGP6NC60HD STGP6NC60HD
Product Name Single IGBTs 600V 15A TO-220 IGBT Transistor IGBTs Igbt, To-220; Continuous Collector Current Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data