ROHM Semiconductor USA, LLC Single IGBTs RGW80NL65HRBTL

Description
IGBT TRENCH FS 650V 83A TO-263L
Request a Quote Datasheet
Description
IGBT TRENCH FS 650V 83A TO-263L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGW80NL65HRBTLDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 650V 83A TO-263L

IGBT TRENCH FS 650V 83A TO-263L

Buy Now Datasheet
Single IGBTs - 846-RGW80NL65HRBTLCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 650V 83A TO-263L

IGBT TRENCH FS 650V 83A TO-263L

Buy Now Datasheet
Single IGBTs - 846-RGW80NL65HRBTLTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 650V 83A TO-263L

IGBT TRENCH FS 650V 83A TO-263L

Buy Now Datasheet
IGBTs - 264657 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
264657
IGBTs 264657
High-Speed Fast Switching 650V 40A LPDL

High-Speed Fast Switching 650V 40A LPDL

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGW80NL65HRBTLDKR-ND 846-RGW80NL65HRBTLCT-ND 264657
Product Name Single IGBTs Single IGBTs IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - W series (High speed) Model: FGZ50N65WD - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 50 amps
Switching Speed 20 kHz
View Details
IGBTs - 2332428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details
 - BSM300GB120DLCE3256HOSA1 - Rochester Electronics
Specs
Package Type AG-62MM-1-1
View Details
2 suppliers