The IXGH6N170 is a 1700V NPT IGBT in a TO-247 package, designed for high-voltage switching applications such as motor drives, UPS, and capacitor discharge circuits. It handles a continuous collector current of 6 A at 90°C and 12 A at 25°C, with a pulsed current rating of 24 A for 1 ms. The collector-emitter saturation voltage is 3.0 to 4.0 V at 6 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 1.65 °C/W. Switching times are 290 ns typical for turn-off delay and fall time. The device operates with a junction temperature range of -55 °C to 150 °C and meets international standard package dimensions. The package is certified for a maximum lead temperature of 260 °C for 10 seconds during soldering.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
Transistor IGBT N-Ch 1.7KV 6A TO247AD
Insulated Gate Bipolar Transistor, 12A I(C), 1700V V(BR)CES, N-Channel, TO-247AD, PLASTIC PACKAGE-3 Product overview: IXGH6N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12A, 1700V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 12A, 1700V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH6N170 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH6N170 | 194760 | 279-IXGH6N170 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | IGBTs | N-Channel 12A 1700V IGBT Transistor |
| VCES | 1700 volts | ||
| VCE(on) | 4 volts | ||
| IC(max) | 12 amps |