The IXGH32N170 is a 1700 V NPT IGBT in a TO-247 AD package, designed for high-voltage switching applications such as AC motor control, DC choppers, and uninterruptible power supplies. It has a continuous collector current rating of 32 A at 90°C and a pulsed collector current of 200 A. The collector-emitter saturation voltage is 3.3 V at 25°C and 3.0 V at 125°C with a collector current of 32 A. The device features a MOS gate drive, rugged NPT structure, and meets UL 94 V-0 flammability standards. Its thermal resistance from junction to case is 0.25 K/W. The package weighs 6 g and has a maximum lead temperature of 300°C for 10 seconds.
This family of 1700V IGBTs are rugged NPT devices targeted for high voltage applications, requiring 10us short circuit withstand capability. They are particularly suitable for high voltage switching applications. We offer its fast switching “A” version 1700V NPT IGBTs in co-pack and phaseleg configurations for PWM applications with switching frequencies upwards of 50kHz. Common applications include AC motor speed control, DC servo, robot drives, DC choppers, UPS, capacitor discharge circuits, pulser circuits, switch-mode and resonant-mode power supplies. International standard packages High current handling capability MOS Gate turn-on - drive simplicity Rugged NPT structure z Molding epoxies meet UL 94V-0 flammability classification
1700V 75A N-Ch IGBT TO-247AD Product overview: IXGH32N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 75A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1700V, 75A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH32N170 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXGH32N170 | 279-IXGH32N170 |
| Product Name | 1600V - 1700V NPT (Non-Punch Through) IGBTs | 1700V 75A IGBT Transistor |
| VCES | 1700 volts |