Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018108-ISL9V3040D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 17nC
Family Name: ISL9V3040D3S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 150W
Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A
Turn-on and Turn-off delay time: -/4.8μs
Testing Conditions: 300V, 1 kOhm, 5V
Alternative Parts (Cross-Reference): STGD19N40LZT4; RGPR30BM40HRTL; RGPZ10BM40FHTL; RGPR10BM40FHTL ;
Introduction Date: April 24, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IGBT 430V 21A 150W Surface Mount TO-252AA
IGBT 430V 21A 150W Surface Mount TO-252AA
IGBT 430V 21A 150W Surface Mount TO-252AA
IGBT 430V 21A TO252AA
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 8078758 | 8078758P | 018108-ISL9V3040D3ST | ISL9V3040D3STCT-ND | ISL9V3040D3STTR-ND | ISL9V3040D3ST | ISL9V3040D3ST |
| Product Name | IGBTs | IGBTs | IGBTs - Single - ISL9V3040D3ST | Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| Polarity | N-Channel | ||||||
| Package Type | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| VCE(on) | 1.6 volts |