Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-GE3 SUD08P06-155L-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1104081-SUD08P06-155 L-GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta), 20.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1104081-SUD08P06-155 L-GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta), 20.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-GE3 - 1104081-SUD08P06-155L-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-GE3
1104081-SUD08P06-155L-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-GE3 1104081-SUD08P06-155L-GE3
Manufacturer: Vishay Win Source Part Number: 1104081-SUD08P06-155 L-GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta), 20.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1104081-SUD08P06-155L-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta), 20.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8.4A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 155 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IGBTs - 1807411 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1807411
IGBTs 1807411
P-Ch MOSFET DPak (TO-252) 60V 155mohm @

P-Ch MOSFET DPak (TO-252) 60V 155mohm @

Supplier's Site
IGBTs - 1808117 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1808117
IGBTs 1808117
P-Ch MOSFET DPak (TO-252) 60V 155mohm @

P-Ch MOSFET DPak (TO-252) 60V 155mohm @

Supplier's Site
IGBTs - 1808117P - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Ch MOSFET DPak (TO-252) 60V 155mohm @

P-Ch MOSFET DPak (TO-252) 60V 155mohm @

Supplier's Site
Single FETs, MOSFETs - SUD08P06-155L-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD08P06-155L-GE3CT-ND
Single FETs, MOSFETs SUD08P06-155L-GE3CT-ND
P-Channel 60V 8.4A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252

P-Channel 60V 8.4A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - SUD08P06-155L-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD08P06-155L-GE3DKR-ND
Single FETs, MOSFETs SUD08P06-155L-GE3DKR-ND
P-Channel 60V 8.4A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252

P-Channel 60V 8.4A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252

Buy Now Datasheet
Single FETs, MOSFETs - SUD08P06-155L-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SUD08P06-155L-GE3TR-ND
Single FETs, MOSFETs SUD08P06-155L-GE3TR-ND
P-Channel 60V 8.4A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252

P-Channel 60V 8.4A (Tc) 1.7W (Ta), 20.8W (Tc) Surface Mount TO-252

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 60V 8.4A MOSFET Transistor
278-SUD08P06-155L-GE3
P-Channel SMD 60V 8.4A MOSFET Transistor 278-SUD08P06-155L-GE3
P-Channel MOSFET, 60V, 8.4A, 155mR, TO-252, Surface Mount Product overview: SUD08P06-155L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 8.4A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD08P06-155L-GE 3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 8.4A, 155mR, TO-252, Surface Mount Product overview: SUD08P06-155L-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 8.4A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SUD08P06-155L-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 8.2A, 150Deg C, 20.8W; Channel Type Vishay - 01AC5033 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 8.2A, 150Deg C, 20.8W; Channel Type Vishay
01AC5033
Mosfet, P-Ch, 60V, 8.2A, 150Deg C, 20.8W; Channel Type Vishay 01AC5033
MOSFET, P-CH, 60V, 8.2A, 150DEG C, 20.8W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 8.2A, 150DEG C, 20.8W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SUD08P06-155L-GE3
Triode/MOS Tube/Transistor >> MOSFETs SUD08P06-155L-GE3
60V 8.4A 155mΩ@5A,10V 3V@250uA P Channel TO-252 MOSFETs ROHS

60V 8.4A 155mΩ@5A,10V 3V@250uA P Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET -30V 0.155ohm@-10V -8.4A P-CH

MOSFET -30V 0.155ohm@-10V -8.4A P-CH

Buy Now Datasheet
Single FETs, MOSFETs - SUD08P06-155L-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SUD08P06-155L-GE3
Single FETs, MOSFETs SUD08P06-155L-GE3
MOSFET P-CH 60V 8.4A TO252

MOSFET P-CH 60V 8.4A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SUD08P06-155L-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SUD08P06-155L-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SUD08P06-155L-GE3
MOSFET P-CH 60V 8.4A TO252

MOSFET P-CH 60V 8.4A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Insulated Gate Bipolar Transistors (IGBT) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1104081-SUD08P06-155L-GE3 1807411 SUD08P06-155L-GE3CT-ND 278-SUD08P06-155L-GE3 01AC5033 SUD08P06-155L-GE3 SUD08P06-155L-GE3 SUD08P06-155L-GE3 SUD08P06-155L-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SUD08P06-155L-GE3 IGBTs Single FETs, MOSFETs P-Channel SMD 60V 8.4A MOSFET Transistor Mosfet, P-Ch, 60V, 8.2A, 150Deg C, 20.8W; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 1700 to 20800 milliwatts 20800 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Surface Mount
Unlock Full Specs
to access all available technical data