STMicroelectronics, Inc. IGBTs - Single - STGF3NC120HD STGF3NC120HD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 083795-STGF3NC120HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 51ns Input Type: Standard Gate Charge: 24nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 25W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A Total Switching Energy(Ets): 236μJ (on), 290μJ (off) Turn-on and Turn-off delay time: 15ns/118ns Testing Conditions: 800V, 3A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 083795-STGF3NC120HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 51ns Input Type: Standard Gate Charge: 24nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 25W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A Total Switching Energy(Ets): 236μJ (on), 290μJ (off) Turn-on and Turn-off delay time: 15ns/118ns Testing Conditions: 800V, 3A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGF3NC120HD - 083795-STGF3NC120HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF3NC120HD
083795-STGF3NC120HD
IGBTs - Single - STGF3NC120HD 083795-STGF3NC120HD
Manufacturer: STMicroelectronics Win Source Part Number: 083795-STGF3NC120HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 51ns Input Type: Standard Gate Charge: 24nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 25W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A Total Switching Energy(Ets): 236μJ (on), 290μJ (off) Turn-on and Turn-off delay time: 15ns/118ns Testing Conditions: 800V, 3A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 083795-STGF3NC120HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 51ns
Input Type: Standard
Gate Charge: 24nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 25W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A
Total Switching Energy(Ets): 236μJ (on), 290μJ (off)
Turn-on and Turn-off delay time: 15ns/118ns
Testing Conditions: 800V, 3A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-4353-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4353-5-ND
Single IGBTs 497-4353-5-ND
IGBT 1200V 6A 25W Through Hole TO-220FP

IGBT 1200V 6A 25W Through Hole TO-220FP

Buy Now Datasheet
IGBTs - 7959094 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7959094
IGBTs 7959094
STGF3NC120HD,IGBT N-ch 1.2KV 3A TO-220FP

STGF3NC120HD,IGBT N-ch 1.2KV 3A TO-220FP

Supplier's Site
IGBTs - 7959094P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGF3NC120HD,IGBT N-ch 1.2KV 3A TO-220FP

STGF3NC120HD,IGBT N-ch 1.2KV 3A TO-220FP

Supplier's Site
IGBTs - 1687740 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687740
IGBTs 1687740
STGF3NC120HD,IGBT N-ch 1.2KV 3A TO-220FP

STGF3NC120HD,IGBT N-ch 1.2KV 3A TO-220FP

Supplier's Site
Singapore, Singapore
1200V 6A IGBT Transistor
279-STGF3NC120HD
1200V 6A IGBT Transistor 279-STGF3NC120HD
IGBT N-CH 1200V 6A TO-220FP Power Transistor Product overview: STGF3NC120HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 6A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF3NC120HD can be used for catalog matching and distributor lookup.

IGBT N-CH 1200V 6A TO-220FP Power Transistor Product overview: STGF3NC120HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 6A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF3NC120HD can be used for catalog matching and distributor lookup.

Supplier's Site
Igbt Single Transistor, 6 A, 2.8 V, 25 W, 1.2 Kv, To-220Fp, 3 Rohs Compliant Stmicroelectronics - 94M9673 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 6 A, 2.8 V, 25 W, 1.2 Kv, To-220Fp, 3 Rohs Compliant Stmicroelectronics
94M9673
Igbt Single Transistor, 6 A, 2.8 V, 25 W, 1.2 Kv, To-220Fp, 3 Rohs Compliant Stmicroelectronics 94M9673
IGBT Single Transistor, 6 A, 2.8 V, 25 W, 1.2 kV, TO-220FP, 3 RoHS Compliant: Yes

IGBT Single Transistor, 6 A, 2.8 V, 25 W, 1.2 kV, TO-220FP, 3 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGF3NC120HD
IGBT Transistors STGF3NC120HD
IGBT Transistors N-Ch 1200 Volt 3 Amp

IGBT Transistors N-Ch 1200 Volt 3 Amp

Buy Now Datasheet
Single IGBTs - STGF3NC120HD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF3NC120HD
Single IGBTs STGF3NC120HD
IGBT 1200V 6A 25W TO220FP

IGBT 1200V 6A 25W TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF3NC120HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF3NC120HD
Discrete Semiconductor Products - Transistors - IGBTs STGF3NC120HD
IGBT 1200V 6A 25W TO220FP

IGBT 1200V 6A 25W TO220FP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 083795-STGF3NC120HD 497-4353-5-ND 7959094 7959094P 279-STGF3NC120HD 94M9673 STGF3NC120HD STGF3NC120HD STGF3NC120HD
Product Name IGBTs - Single - STGF3NC120HD Single IGBTs IGBTs IGBTs 1200V 6A IGBT Transistor Igbt Single Transistor, 6 A, 2.8 V, 25 W, 1.2 Kv, To-220Fp, 3 Rohs Compliant Stmicroelectronics IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.8 volts
PD 25000 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data