The IXA70I1200NA is a single XPT IGBT designed for AC motor drives, solar inverters, and switched-mode power supplies. It is packaged in an industry-standard SOT-227B (minibloc) with a copper base plate and internal DCB isolation. The device has a collector-emitter voltage rating of 1200 V, a continuous collector current of 100 A at 25°C, and a collector-emitter saturation voltage of 1.8 V at 50 A and 25°C. It features a positive temperature coefficient for easy paralleling, a short-circuit withstand time of 10 µs, and a low total gate charge of 190 nC. The package meets UL 94 V-0 flammability requirements, is RoHS compliant, and supports an isolation voltage of 3000 V~. Thermal resistance from junction to case is 0.35 K/W, and operating temperature ranges from -40°C to 125°C.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA70I1200NA | 8047625 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | IGBTs |
| VCES | 1200 volts |