STMicroelectronics, Inc. SMD 600V 20A IGBT Transistor STGB10NC60HDT4

Description
600V 20A IGBT D2PAK Surface Mount Transistor Product overview: STGB10NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60HDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 20A IGBT D2PAK Surface Mount Transistor Product overview: STGB10NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60HDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600V 20A IGBT Transistor
279-STGB10NC60HDT4
SMD 600V 20A IGBT Transistor 279-STGB10NC60HDT4
600V 20A IGBT D2PAK Surface Mount Transistor Product overview: STGB10NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60HDT4 can be used for catalog matching and distributor lookup.

600V 20A IGBT D2PAK Surface Mount Transistor Product overview: STGB10NC60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NC60HDT4 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGB10NC60HDT4 - 1261003-STGB10NC60HDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB10NC60HDT4
1261003-STGB10NC60HDT4
IGBTs - Single - STGB10NC60HDT4 1261003-STGB10NC60HDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1261003-STGB10NC60HD T4 Packaging: Reel Mounting Style: SMD Reverse Recovery Time (trr): 22ns Current - Collector Pulsed (Icm): 30A Switching Energy: 31.8μJ (on), 95μJ (off) Input Type: Standard Gate Charge: 19.2nC Test Condition: 390V, 5A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: STG*10NC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 65W Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 5A Td (on/off) at 25°C: 14.2ns/72ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261003-STGB10NC60HDT4
Packaging: Reel
Mounting Style: SMD
Reverse Recovery Time (trr): 22ns
Current - Collector Pulsed (Icm): 30A
Switching Energy: 31.8μJ (on), 95μJ (off)
Input Type: Standard
Gate Charge: 19.2nC
Test Condition: 390V, 5A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: STG*10NC
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 65W
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 5A
Td (on/off) at 25°C: 14.2ns/72ns

Buy Now
IGBTs - 7957041P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGB10NC60HDT4,IGBT N-ch 600V 10A D2PAK

STGB10NC60HDT4,IGBT N-ch 600V 10A D2PAK

Supplier's Site
IGBTs - 7957041 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7957041
IGBTs 7957041
STGB10NC60HDT4,IGBT N-ch 600V 10A D2PAK

STGB10NC60HDT4,IGBT N-ch 600V 10A D2PAK

Supplier's Site
IGBTs - 1687156 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687156
IGBTs 1687156
STGB10NC60HDT4,IGBT N-ch 600V 10A D2PAK

STGB10NC60HDT4,IGBT N-ch 600V 10A D2PAK

Supplier's Site
Single IGBTs - 497-6184-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6184-1-ND
Single IGBTs 497-6184-1-ND
IGBT 600V 20A 65W Surface Mount D2PAK

IGBT 600V 20A 65W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-6184-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6184-2-ND
Single IGBTs 497-6184-2-ND
IGBT 600V 20A 65W Surface Mount D2PAK

IGBT 600V 20A 65W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - STGB10NC60HDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB10NC60HDT4
Single IGBTs STGB10NC60HDT4
IGBT 600V 20A 65W D2PAK

IGBT 600V 20A 65W D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB10NC60HDT4
IGBT Transistors STGB10NC60HDT4
IGBT Transistors N Ch 10A 600V

IGBT Transistors N Ch 10A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB10NC60HDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB10NC60HDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB10NC60HDT4
IGBT 600V 20A 65W D2PAK

IGBT 600V 20A 65W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB10NC60HDT4 1261003-STGB10NC60HDT4 7957041P 7957041 497-6184-1-ND 497-6184-2-ND STGB10NC60HDT4 STGB10NC60HDT4 STGB10NC60HDT4
Product Name SMD 600V 20A IGBT Transistor IGBTs - Single - STGB10NC60HDT4 IGBTs IGBTs Single IGBTs Single IGBTs Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 65000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VCES 600 volts
Unlock Full Specs
to access all available technical data