STMicroelectronics, Inc. 600V 9A IGBT Transistor STGF10NC60KD

Description
600V 9A N-CH IGBT TO-220FP Transistor Product overview: STGF10NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF10NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 9A N-CH IGBT TO-220FP Transistor Product overview: STGF10NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF10NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9A IGBT Transistor
279-STGF10NC60KD
600V 9A IGBT Transistor 279-STGF10NC60KD
600V 9A N-CH IGBT TO-220FP Transistor Product overview: STGF10NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF10NC60KD can be used for catalog matching and distributor lookup.

600V 9A N-CH IGBT TO-220FP Transistor Product overview: STGF10NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 9A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF10NC60KD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - 1687163 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687163
IGBTs 1687163
STGF10NC60KD,IGBT N-ch 600V 10A TO220FP

STGF10NC60KD,IGBT N-ch 600V 10A TO220FP

Supplier's Site
IGBTs - Single - STGF10NC60KD - 1261022-STGF10NC60KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF10NC60KD
1261022-STGF10NC60KD
IGBTs - Single - STGF10NC60KD 1261022-STGF10NC60KD
Manufacturer: STMicroelectronics Win Source Part Number: 1261022-STGF10NC60KD Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261022-STGF10NC60KD
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Single IGBTs - 497-5114-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5114-5-ND
Single IGBTs 497-5114-5-ND
IGBT 600V 9A 25W Through Hole TO-220FP

IGBT 600V 9A 25W Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGF10NC60KD
IGBT Transistors STGF10NC60KD
IGBT Transistors PowerMESH" IGBT

IGBT Transistors PowerMESH" IGBT

Buy Now Datasheet
Igbt, 600V, 9A, 150Deg C, 25W; Continuous Collector Current Stmicroelectronics - 26M3554 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 9A, 150Deg C, 25W; Continuous Collector Current Stmicroelectronics
26M3554
Igbt, 600V, 9A, 150Deg C, 25W; Continuous Collector Current Stmicroelectronics 26M3554
IGBT, 600V, 9A, 150DEG C, 25W; Continuous Collector Current:9A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:25W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

IGBT, 600V, 9A, 150DEG C, 25W; Continuous Collector Current:9A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:25W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGF10NC60KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF10NC60KD
Discrete Semiconductor Products - Transistors - IGBTs STGF10NC60KD
IGBT 600V 9A 25W TO220FP

IGBT 600V 9A 25W TO220FP

Supplier's Site
Single IGBTs - STGF10NC60KD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF10NC60KD
Single IGBTs STGF10NC60KD
IGBT 600V 9A 25W TO220FP

IGBT 600V 9A 25W TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGF10NC60KD 1687163 1261022-STGF10NC60KD 497-5114-5-ND STGF10NC60KD 26M3554 STGF10NC60KD STGF10NC60KD
Product Name 600V 9A IGBT Transistor IGBTs IGBTs - Single - STGF10NC60KD Single IGBTs IGBT Transistors Igbt, 600V, 9A, 150Deg C, 25W; Continuous Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
PD 25000 milliwatts 25000 milliwatts
Unlock Full Specs
to access all available technical data