STMicroelectronics, Inc. IGBTs STGW39NC60VD

Description
STGW39NC60VD,IGBT U F 600V 40A TO-247
Request a Quote Datasheet
Description
STGW39NC60VD,IGBT U F 600V 40A TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 7959209P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGW39NC60VD,IGBT U F 600V 40A TO-247

STGW39NC60VD,IGBT U F 600V 40A TO-247

Supplier's Site
IGBTs - 7959209 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7959209
IGBTs 7959209
STGW39NC60VD,IGBT U F 600V 40A TO-247

STGW39NC60VD,IGBT U F 600V 40A TO-247

Supplier's Site
IGBTs - 1687754 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687754
IGBTs 1687754
STGW39NC60VD,IGBT U F 600V 40A TO-247

STGW39NC60VD,IGBT U F 600V 40A TO-247

Supplier's Site
Single IGBTs - 497-5741-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5741-ND
Single IGBTs 497-5741-ND
IGBT 600V 80A 250W Through Hole TO-247-3

IGBT 600V 80A 250W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW39NC60VD - 083541-STGW39NC60VD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW39NC60VD
083541-STGW39NC60VD
IGBTs - Single - STGW39NC60VD 083541-STGW39NC60VD
Manufacturer: STMicroelectronics Win Source Part Number: 083541-STGW39NC60VD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 45ns Input Type: Standard Gate Charge: 126nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 30A Total Switching Energy(Ets): 333μJ (on), 537μJ (off) Turn-on and Turn-off delay time: 33ns/178ns Testing Conditions: 390V, 30A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IXGR50N60BD1; STGW45HF60WDI; STGW39NC60VD; STGW45HF60WD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 083541-STGW39NC60VD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 45ns
Input Type: Standard
Gate Charge: 126nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 30A
Total Switching Energy(Ets): 333μJ (on), 537μJ (off)
Turn-on and Turn-off delay time: 33ns/178ns
Testing Conditions: 390V, 30A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IXGR50N60BD1; STGW45HF60WDI; STGW39NC60VD; STGW45HF60WD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 40A IGBT Transistor
279-STGW39NC60VD
600V 40A IGBT Transistor 279-STGW39NC60VD
600V 40A Very Fast IGBT Transistor TO-247 Product overview: STGW39NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW39NC60VD can be used for catalog matching and distributor lookup.

600V 40A Very Fast IGBT Transistor TO-247 Product overview: STGW39NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW39NC60VD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - STGW39NC60VD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW39NC60VD
Single IGBTs STGW39NC60VD
IGBT 600V 80A 250W TO247

IGBT 600V 80A 250W TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW39NC60VD
IGBT Transistors STGW39NC60VD
IGBT Transistors N-CHANNEL MFT

IGBT Transistors N-CHANNEL MFT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW39NC60VD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW39NC60VD
Discrete Semiconductor Products - Transistors - IGBTs STGW39NC60VD
40 A, 600 V, very fast IGBT

40 A, 600 V, very fast IGBT

Supplier's Site
Igbt, To-247; Continuous Collector Current Stmicroelectronics - 26M3564 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, To-247; Continuous Collector Current Stmicroelectronics
26M3564
Igbt, To-247; Continuous Collector Current Stmicroelectronics 26M3564
IGBT, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

IGBT, TO-247; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
STGW39NC60VD
Triode/MOS Tube/Transistor >> IGBTs STGW39NC60VD
250W 80A 600V TO-247-3 IGBTs ROHS

250W 80A 600V TO-247-3 IGBTs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 7959209P 7959209 497-5741-ND 083541-STGW39NC60VD 279-STGW39NC60VD STGW39NC60VD STGW39NC60VD STGW39NC60VD 26M3564 STGW39NC60VD
Product Name IGBTs IGBTs Single IGBTs IGBTs - Single - STGW39NC60VD 600V 40A IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, To-247; Continuous Collector Current Stmicroelectronics Triode/MOS Tube/Transistor >> IGBTs
Package Type TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data