STMicroelectronics, Inc. 650 V 30 A IGBT Transistor STGWA30HP65FB2

Description
Trench gate field-stop 650 V, 30 A high speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA30HP65FB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30HP65FB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop 650 V, 30 A high speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA30HP65FB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30HP65FB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 30 A IGBT Transistor
279-STGWA30HP65FB2
650 V 30 A IGBT Transistor 279-STGWA30HP65FB2
Trench gate field-stop 650 V, 30 A high speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA30HP65FB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30HP65FB2 can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 30 A high speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA30HP65FB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30HP65FB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-STGWA30HP65FB2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 50A 167W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 50A 167W Through Hole TO-247 Long Leads

Buy Now Datasheet
IGBTs - 2014417 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2014417
IGBTs 2014417
Trench gate field-stop 650 V, 30 A high

Trench gate field-stop 650 V, 30 A high

Supplier's Site
IGBTs - 2014418P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trench gate field-stop 650 V, 30 A high

Trench gate field-stop 650 V, 30 A high

Supplier's Site
IGBTs - 2014418 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2014418
IGBTs 2014418
Trench gate field-stop 650 V, 30 A high

Trench gate field-stop 650 V, 30 A high

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277369-STGWA30HP65FB2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277369-STGWA30HP65FB2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277369-STGWA30HP65FB2
Win Source Part Number: 1277369-STGWA30HP65F B2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB2 Package: Tube Standard Package: 30 Power - Max: 167 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 50 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 30A Input Type: Standard Gate Charge: 90 nC Td (on/off) @ 25°C: -/71ns Test Condition: 400V, 30A, 6.8Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-STGWA30HP65FB2 Base Product Number: STGWA30

Win Source Part Number: 1277369-STGWA30HP65FB2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HB2
Package: Tube
Standard Package: 30
Power - Max: 167 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 50 A
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 30A
Input Type: Standard
Gate Charge: 90 nC
Td (on/off) @ 25°C: -/71ns
Test Condition: 400V, 30A, 6.8Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-STGWA30HP65FB2
Base Product Number: STGWA30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA30HP65FB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA30HP65FB2
Discrete Semiconductor Products - Transistors - IGBTs STGWA30HP65FB2
TRENCH GATE FIELD-STOP 650 V, 30

TRENCH GATE FIELD-STOP 650 V, 30

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA30HP65FB2 497-STGWA30HP65FB2-ND 2014417 2014418P 1277369-STGWA30HP65FB2 STGWA30HP65FB2
Product Name 650 V 30 A IGBT Transistor Single IGBTs IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; To-247 long leads TO-247; TO-247 LL TO-247; SOT3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data