STMicroelectronics, Inc. Single IGBTs STGW60V60DF

Description
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13768-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13768-5-ND
Single IGBTs 497-13768-5-ND
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3

IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW60V60DF - 1103071-STGW60V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW60V60DF
1103071-STGW60V60DF
IGBTs - Single - STGW60V60DF 1103071-STGW60V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 1103071-STGW60V60DF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 74ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 334nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 375W Pulsed Collector Current: 240A Collector-emitter saturation voltage(Max): 2.3V @ 15V, 60A Total Switching Energy(Ets): 750μJ (on), 550μJ (off) Turn-on and Turn-off delay time: 60ns/208ns Testing Conditions: 400V, 60A, 4.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103071-STGW60V60DF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 74ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 334nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 375W
Pulsed Collector Current: 240A
Collector-emitter saturation voltage(Max): 2.3V @ 15V, 60A
Total Switching Energy(Ets): 750μJ (on), 550μJ (off)
Turn-on and Turn-off delay time: 60ns/208ns
Testing Conditions: 400V, 60A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IGBTs - 7917643 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7917643
IGBTs 7917643
IGBT Trench gate,600V 60A/100 deg,TO247

IGBT Trench gate,600V 60A/100 deg,TO247

Supplier's Site
IGBTs - 7917643P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Trench gate,600V 60A/100 deg,TO247

IGBT Trench gate,600V 60A/100 deg,TO247

Supplier's Site
IGBTs - 1687005 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687005
IGBTs 1687005
IGBT Trench gate,600V 60A/100 deg,TO247

IGBT Trench gate,600V 60A/100 deg,TO247

Supplier's Site
Singapore, Singapore
600V 60A IGBT Transistor
279-STGW60V60DF
600V 60A IGBT Transistor 279-STGW60V60DF
600V 60A Trench Gate Field-Stop IGBT, TO-247, High Speed Product overview: STGW60V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60V60DF can be used for catalog matching and distributor lookup.

600V 60A Trench Gate Field-Stop IGBT, TO-247, High Speed Product overview: STGW60V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW60V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW60V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGW60V60DF
IGBT 600V 80A 375W TO247

IGBT 600V 80A 375W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW60V60DF
IGBT Transistors STGW60V60DF
IGBT Transistors 600V 60A High Speed Trench Gate IGBT

IGBT Transistors 600V 60A High Speed Trench Gate IGBT

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
STGW60V60DF
Triode/MOS Tube/Transistor >> IGBTs STGW60V60DF
375W 80A 600V FS(Field Stop) TO-247-3 IGBTs ROHS

375W 80A 600V FS(Field Stop) TO-247-3 IGBTs ROHS

Supplier's Site Datasheet
Single IGBTs - STGW60V60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW60V60DF
Single IGBTs STGW60V60DF
IGBT 600V 80A 375W TO247

IGBT 600V 80A 375W TO247

Supplier's Site Datasheet
Igbt, Single, 600V, 80A, To-247-3; Dc Collector Current Stmicroelectronics - 98Y2477 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 80A, To-247-3; Dc Collector Current Stmicroelectronics
98Y2477
Igbt, Single, 600V, 80A, To-247-3; Dc Collector Current Stmicroelectronics 98Y2477
IGBT, SINGLE, 600V, 80A, TO-247-3; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 80A, TO-247-3; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13768-5-ND 1103071-STGW60V60DF 7917643 7917643P 279-STGW60V60DF STGW60V60DF STGW60V60DF STGW60V60DF STGW60V60DF 98Y2477
Product Name Single IGBTs IGBTs - Single - STGW60V60DF IGBTs IGBTs 600V 60A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Triode/MOS Tube/Transistor >> IGBTs Single IGBTs Igbt, Single, 600V, 80A, To-247-3; Dc Collector Current Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; To-247 TO-247; TO-247 240 A TO-247 TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Structure Trench Field Stop
Unlock Full Specs
to access all available technical data