STMicroelectronics, Inc. 1200 V IGBT Transistor STGYA75H120DF2

Description
TRENCH GATE FIELD-STOP 1200 V, 7 Product overview: STGYA75H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGYA75H120DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRENCH GATE FIELD-STOP 1200 V, 7 Product overview: STGYA75H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGYA75H120DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200 V IGBT Transistor
279-STGYA75H120DF2
1200 V IGBT Transistor 279-STGYA75H120DF2
TRENCH GATE FIELD-STOP 1200 V, 7 Product overview: STGYA75H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGYA75H120DF2 can be used for catalog matching and distributor lookup.

TRENCH GATE FIELD-STOP 1200 V, 7 Product overview: STGYA75H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGYA75H120DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-STGYA75H120DF2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1200V 150A 750W Through Hole TO-247

IGBT Trench Field Stop 1200V 150A 750W Through Hole TO-247

Buy Now Datasheet
IGBTs - 2348894P - RS Components, Ltd.
Corby, Northants, United Kingdom
ST STGYA75H120DF2

ST STGYA75H120DF2

Supplier's Site
IGBTs - 2348892 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2348892
IGBTs 2348892
ST STGYA75H120DF2

ST STGYA75H120DF2

Supplier's Site
IGBTs - 2348894 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2348894
IGBTs 2348894
ST STGYA75H120DF2

ST STGYA75H120DF2

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1338523-STGYA75H120DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1338523-STGYA75H120DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1338523-STGYA75H120DF2
Win Source Part Number: 1338523-STGYA75H120D F2 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Package: Tube Standard Package: 30 Power - Max: 750 W Reverse Recovery Time (trr): 356 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Pulsed (Icm): 300 A Switching Energy: 4.3mJ (on) , 3.9mJ (off) Input Type: Standard Gate Charge: 313 nC Test Condition: 600V, 75A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGYA75 Current - Collector (Ic) (Max): 150 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 75A Td (on/off) @ 25°C: 61ns/366ns

Win Source Part Number: 1338523-STGYA75H120DF2
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package: Tube
Standard Package: 30
Power - Max: 750 W
Reverse Recovery Time (trr): 356 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Pulsed (Icm): 300 A
Switching Energy: 4.3mJ (on) , 3.9mJ (off)
Input Type: Standard
Gate Charge: 313 nC
Test Condition: 600V, 75A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGYA75
Current - Collector (Ic) (Max): 150 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 75A
Td (on/off) @ 25°C: 61ns/366ns

Buy Now Datasheet
Igbt, 1.2Kv, 150A, To-247-3 Rohs Compliant Stmicroelectronics - 25AK1326 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.2Kv, 150A, To-247-3 Rohs Compliant Stmicroelectronics
25AK1326
Igbt, 1.2Kv, 150A, To-247-3 Rohs Compliant Stmicroelectronics 25AK1326
IGBT, 1.2KV, 150A, TO-247-3 ROHS COMPLIANT: YES

IGBT, 1.2KV, 150A, TO-247-3 ROHS COMPLIANT: YES

Supplier's Site
Single IGBTs - STGYA75H120DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGYA75H120DF2
Single IGBTs STGYA75H120DF2
TRENCH GATE FIELD-STOP 1200 V, 7

TRENCH GATE FIELD-STOP 1200 V, 7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGYA75H120DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGYA75H120DF2
Discrete Semiconductor Products - Transistors - IGBTs STGYA75H120DF2
TRENCH GATE FIELD-STOP 1200 V, 7

TRENCH GATE FIELD-STOP 1200 V, 7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGYA75H120DF2 497-STGYA75H120DF2-ND 2348894P 1338523-STGYA75H120DF2 25AK1326 STGYA75H120DF2 STGYA75H120DF2
Product Name 1200 V IGBT Transistor Single IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Igbt, 1.2Kv, 150A, To-247-3 Rohs Compliant Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 750 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-247; TO-247-3 Max247 TO-247; SOT3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data