STMicroelectronics, Inc. 650 V 75 A IGBT Transistor STGWA75H65DFB2

Description
Trench gate field-stop, 650 V, 75 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA75H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA75H65DFB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop, 650 V, 75 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA75H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA75H65DFB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 75 A IGBT Transistor
279-STGWA75H65DFB2
650 V 75 A IGBT Transistor 279-STGWA75H65DFB2
Trench gate field-stop, 650 V, 75 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA75H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA75H65DFB2 can be used for catalog matching and distributor lookup.

Trench gate field-stop, 650 V, 75 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA75H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 75 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 75 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA75H65DFB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324412-STGWA75H65DFB2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324412-STGWA75H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324412-STGWA75H65DFB2
Manufacturer: STMicroelectronics Win Source Part Number: 1324412-STGWA75H65DF B2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Power - Max: 357 W Reverse Recovery Time (trr): 88 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 115 A Current - Collector Pulsed (Icm): 225 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 75A Switching Energy: 1.428mJ (on), 1.05mJ (off) Input Type: Standard Gate Charge: 207 nC Td (on/off) @ 25°C: 28ns/100ns Test Condition: 400V, 75A, 2.2Ohm, 15V Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-STGWA75H65DFB2 Base Product Number: STGWA75 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1324412-STGWA75H65DFB2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Power - Max: 357 W
Reverse Recovery Time (trr): 88 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 115 A
Current - Collector Pulsed (Icm): 225 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 75A
Switching Energy: 1.428mJ (on), 1.05mJ (off)
Input Type: Standard
Gate Charge: 207 nC
Td (on/off) @ 25°C: 28ns/100ns
Test Condition: 400V, 75A, 2.2Ohm, 15V
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-STGWA75H65DFB2
Base Product Number: STGWA75
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single IGBTs - 497-STGWA75H65DFB2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 115A 357W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 115A 357W Through Hole TO-247 Long Leads

Buy Now Datasheet
IGBTs - 2067211 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2067211
IGBTs 2067211
STGWA75H65DFB2, IGBT

STGWA75H65DFB2, IGBT

Supplier's Site
IGBTs - 2067212P - RS Components, Ltd.
Corby, Northants, United Kingdom
STGWA75H65DFB2, IGBT

STGWA75H65DFB2, IGBT

Supplier's Site
IGBTs - 2067212 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2067212
IGBTs 2067212
STGWA75H65DFB2, IGBT

STGWA75H65DFB2, IGBT

Supplier's Site
Igbt, 650V, 115A, 357W, To-247Ll Rohs Compliant Stmicroelectronics - 82AH9146 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 115A, 357W, To-247Ll Rohs Compliant Stmicroelectronics
82AH9146
Igbt, 650V, 115A, 357W, To-247Ll Rohs Compliant Stmicroelectronics 82AH9146
IGBT, 650V, 115A, 357W, TO-247LL ROHS COMPLIANT: YES

IGBT, 650V, 115A, 357W, TO-247LL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA75H65DFB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA75H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs STGWA75H65DFB2
TRENCH GATE FIELD-STOP, 650 V, 7

TRENCH GATE FIELD-STOP, 650 V, 7

Supplier's Site
Single IGBTs - STGWA75H65DFB2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA75H65DFB2
Single IGBTs STGWA75H65DFB2
TRENCH GATE FIELD-STOP, 650 V, 7

TRENCH GATE FIELD-STOP, 650 V, 7

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA75H65DFB2 1324412-STGWA75H65DFB2 497-STGWA75H65DFB2-ND 2067211 2067212P 82AH9146 STGWA75H65DFB2 STGWA75H65DFB2
Product Name 650 V 75 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs IGBTs IGBTs Igbt, 650V, 115A, 357W, To-247Ll Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
VCES 650 volts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data