STMicroelectronics, Inc. IGBT Transistor STGW30NC60KD

Description
New short circuit rugged "K" series Product overview: STGW30NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
New short circuit rugged "K" series Product overview: STGW30NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IGBT Transistor
279-STGW30NC60KD
IGBT Transistor 279-STGW30NC60KD
New short circuit rugged "K" series Product overview: STGW30NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC60KD can be used for catalog matching and distributor lookup.

New short circuit rugged "K" series Product overview: STGW30NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC60KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 8772905 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8772905
IGBTs 8772905
IGBT N-Channel 30A 600V TO-247

IGBT N-Channel 30A 600V TO-247

Supplier's Site
IGBTs - 8772905P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Channel 30A 600V TO-247

IGBT N-Channel 30A 600V TO-247

Supplier's Site
IGBTs - 1688881 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1688881
IGBTs 1688881
IGBT N-Channel 30A 600V TO-247

IGBT N-Channel 30A 600V TO-247

Supplier's Site
Single IGBTs - 497-7485-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7485-5-ND
Single IGBTs 497-7485-5-ND
IGBT 600V 60A 200W Through Hole TO-247-3

IGBT 600V 60A 200W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW30NC60KD - 1261042-STGW30NC60KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW30NC60KD
1261042-STGW30NC60KD
IGBTs - Single - STGW30NC60KD 1261042-STGW30NC60KD
Manufacturer: STMicroelectronics Win Source Part Number: 1261042-STGW30NC60KD Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 40ns Current - Collector Pulsed (Icm): 125A Switching Energy: 350μJ (on), 435μJ (off) Input Type: Standard Gate Charge: 96nC Td (on/off) @ 25°C: 29ns/120ns Test Condition: 480V, 20A, 10 Ohm, 15V Family Name: STGW30NC60KD Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 20A Alternative Parts (Cross-Reference): IXGH30N60BSN; IXGH30N60BD1SN; IXGH32N60CSN; Introduction Date: October 24, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261042-STGW30NC60KD
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Reverse Recovery Time (trr): 40ns
Current - Collector Pulsed (Icm): 125A
Switching Energy: 350μJ (on), 435μJ (off)
Input Type: Standard
Gate Charge: 96nC
Td (on/off) @ 25°C: 29ns/120ns
Test Condition: 480V, 20A, 10 Ohm, 15V
Family Name: STGW30NC60KD
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 20A
Alternative Parts (Cross-Reference): IXGH30N60BSN; IXGH30N60BD1SN; IXGH32N60CSN;
Introduction Date: October 24, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - STGW30NC60KD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW30NC60KD
Single IGBTs STGW30NC60KD
IGBT 600V 60A 200W TO247

IGBT 600V 60A 200W TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW30NC60KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW30NC60KD
Discrete Semiconductor Products - Transistors - IGBTs STGW30NC60KD
IGBT 600V 60A 200W TO247

IGBT 600V 60A 200W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW30NC60KD
IGBT Transistors STGW30NC60KD
IGBT Transistors 30A 600v IGBT

IGBT Transistors 30A 600v IGBT

Buy Now Datasheet
Igbt, Single, 600V, 60A, To-247-3; Dc Collector Current Stmicroelectronics - 51AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 60A, To-247-3; Dc Collector Current Stmicroelectronics
51AC9545
Igbt, Single, 600V, 60A, To-247-3; Dc Collector Current Stmicroelectronics 51AC9545
IGBT, SINGLE, 600V, 60A, TO-247-3; DC Collector Current:60A; Collector Emitter Saturation Voltage Vce(on):2.1V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 60A, TO-247-3; DC Collector Current:60A; Collector Emitter Saturation Voltage Vce(on):2.1V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
STGW30NC60KD
Triode/MOS Tube/Transistor >> IGBTs STGW30NC60KD
200W 60A 600V TO-247-3 IGBTs ROHS

200W 60A 600V TO-247-3 IGBTs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW30NC60KD 8772905 8772905P 497-7485-5-ND 1261042-STGW30NC60KD STGW30NC60KD STGW30NC60KD STGW30NC60KD 51AC9545 STGW30NC60KD
Product Name IGBT Transistor IGBTs IGBTs Single IGBTs IGBTs - Single - STGW30NC60KD Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Single, 600V, 60A, To-247-3; Dc Collector Current Stmicroelectronics Triode/MOS Tube/Transistor >> IGBTs
PD 200000 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data