STMicroelectronics, Inc. IGBTs - Single - STGB18N40LZT4 STGB18N40LZT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261006-STGB18N40LZT 4 Series: PowerMESH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W Current - Collector Pulsed (Icm): 40A Input Type: Logic Gate Charge: 29nc Td (on/off) @ 25°C: 650ns/13.5μs Test Condition: 300V, 10A, 5V Family Name: STGB18N40LZ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 420V Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 4.5V, 10A Alternative Parts (Cross-Reference): HGT1S20N36G3VLS; ISL9V3036S3S; ISL9V3036S3S_NL; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261006-STGB18N40LZT 4 Series: PowerMESH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W Current - Collector Pulsed (Icm): 40A Input Type: Logic Gate Charge: 29nc Td (on/off) @ 25°C: 650ns/13.5μs Test Condition: 300V, 10A, 5V Family Name: STGB18N40LZ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 420V Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 4.5V, 10A Alternative Parts (Cross-Reference): HGT1S20N36G3VLS; ISL9V3036S3S; ISL9V3036S3S_NL; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB18N40LZT4 - 1261006-STGB18N40LZT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB18N40LZT4
1261006-STGB18N40LZT4
IGBTs - Single - STGB18N40LZT4 1261006-STGB18N40LZT4
Manufacturer: STMicroelectronics Win Source Part Number: 1261006-STGB18N40LZT 4 Series: PowerMESH Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 150W Current - Collector Pulsed (Icm): 40A Input Type: Logic Gate Charge: 29nc Td (on/off) @ 25°C: 650ns/13.5μs Test Condition: 300V, 10A, 5V Family Name: STGB18N40LZ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: D2PAK Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 420V Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 4.5V, 10A Alternative Parts (Cross-Reference): HGT1S20N36G3VLS; ISL9V3036S3S; ISL9V3036S3S_NL; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261006-STGB18N40LZT4
Series: PowerMESH
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 150W
Current - Collector Pulsed (Icm): 40A
Input Type: Logic
Gate Charge: 29nc
Td (on/off) @ 25°C: 650ns/13.5μs
Test Condition: 300V, 10A, 5V
Family Name: STGB18N40LZ
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: D2PAK
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 420V
Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 4.5V, 10A
Alternative Parts (Cross-Reference): HGT1S20N36G3VLS; ISL9V3036S3S; ISL9V3036S3S_NL;
Introduction Date: January 14, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IGBTs - 8103485P - RS Components, Ltd.
Corby, Northants, United Kingdom
STMicroelectronics, STGB18N40LZT4

STMicroelectronics, STGB18N40LZT4

Supplier's Site
IGBTs - 8103485 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8103485
IGBTs 8103485
STMicroelectronics, STGB18N40LZT4

STMicroelectronics, STGB18N40LZT4

Supplier's Site
IGBTs - 1687861 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687861
IGBTs 1687861
STMicroelectronics, STGB18N40LZT4

STMicroelectronics, STGB18N40LZT4

Supplier's Site
Singapore, Singapore
Automotive 390 V IGBT Transistor
279-STGB18N40LZT4
Automotive 390 V IGBT Transistor 279-STGB18N40LZT4
Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGB18N40LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB18N40LZT4 can be used for catalog matching and distributor lookup.

Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGB18N40LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB18N40LZT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-7006-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7006-6-ND
Single IGBTs 497-7006-6-ND
IGBT 420V 30A 150W Surface Mount D2PAK

IGBT 420V 30A 150W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-7006-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7006-2-ND
Single IGBTs 497-7006-2-ND
IGBT 420V 30A 150W Surface Mount D2PAK

IGBT 420V 30A 150W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-7006-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7006-1-ND
Single IGBTs 497-7006-1-ND
IGBT 420V 30A 150W Surface Mount D2PAK

IGBT 420V 30A 150W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - STGB18N40LZT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB18N40LZT4
Single IGBTs STGB18N40LZT4
IGBT 420V 30A 150W D2PAK

IGBT 420V 30A 150W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB18N40LZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB18N40LZT4
Discrete Semiconductor Products - Transistors - IGBTs STGB18N40LZT4
IGBT 420V 30A 150W D2PAK

IGBT 420V 30A 150W D2PAK

Supplier's Site
Igbt Single Transistor, 30 A, 1.35 V, 150 W, 390 V, To-263, 3 Rohs Compliant Stmicroelectronics - 99W9734 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 30 A, 1.35 V, 150 W, 390 V, To-263, 3 Rohs Compliant Stmicroelectronics
99W9734
Igbt Single Transistor, 30 A, 1.35 V, 150 W, 390 V, To-263, 3 Rohs Compliant Stmicroelectronics 99W9734
IGBT Single Transistor, 30 A, 1.35 V, 150 W, 390 V, TO-263, 3 RoHS Compliant: Yes

IGBT Single Transistor, 30 A, 1.35 V, 150 W, 390 V, TO-263, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
STGB18N40LZT4
Triode/MOS Tube/Transistor >> IGBTs STGB18N40LZT4
150W 30A 420V TO-263AB IGBTs ROHS

150W 30A 420V TO-263AB IGBTs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1261006-STGB18N40LZT4 8103485P 8103485 279-STGB18N40LZT4 497-7006-6-ND 497-7006-1-ND STGB18N40LZT4 STGB18N40LZT4 99W9734 STGB18N40LZT4
Product Name IGBTs - Single - STGB18N40LZT4 IGBTs IGBTs Automotive 390 V IGBT Transistor Single IGBTs Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt Single Transistor, 30 A, 1.35 V, 150 W, 390 V, To-263, 3 Rohs Compliant Stmicroelectronics Triode/MOS Tube/Transistor >> IGBTs
VCES 420 volts 420 volts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3 TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive TO-3; TO-263 TO-263
Packing Method Tape Reel; Reel - TR Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data