Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products- Transistors IGBTs -IGBT Modules
Package: Tube
Product Status: Active
IGBT Type: Trench Field Stop
Configuration: Single Chopper
Voltage - Collector Emitter Breakdown (Max): 1200 V
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
IGBTs SOT-227 - LOW SIDE CHOPPER IGB Product overview: VS-GT55LA120UX from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-VS-GT55LA120UX can be used for catalog matching and distributor lookup.
SOT-227 - LOW SIDE CHOPPER IGBT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-VS-GT55LA120UX | 2741337P | VS-GT55LA120UX | |
| Product Name | Discrete Semiconductor Products- Transistors IGBTs -IGBT Modules | IGBT Transistor | IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |