onsemi IGBTs ISL9V3040S3ST

Description
EcoSPARK 360V 21A Ignition IGBT D2PAK-2
Request a Quote Datasheet
Description
EcoSPARK 360V 21A Ignition IGBT D2PAK-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 8629353P - RS Components, Ltd.
Corby, Northants, United Kingdom
EcoSPARK 360V 21A Ignition IGBT D2PAK-2

EcoSPARK 360V 21A Ignition IGBT D2PAK-2

Supplier's Site
IGBTs - 8629353 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8629353
IGBTs 8629353
EcoSPARK 360V 21A Ignition IGBT D2PAK-2

EcoSPARK 360V 21A Ignition IGBT D2PAK-2

Supplier's Site
IGBTs - 1662084 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1662084
IGBTs 1662084
EcoSPARK 360V 21A Ignition IGBT D2PAK-2

EcoSPARK 360V 21A Ignition IGBT D2PAK-2

Supplier's Site
IGBTs - Single - ISL9V3040S3ST - 018109-ISL9V3040S3ST - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V3040S3ST
018109-ISL9V3040S3ST
IGBTs - Single - ISL9V3040S3ST 018109-ISL9V3040S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018109-ISL9V3040S3ST Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 17nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 150W Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A Turn-on and Turn-off delay time: -/4.8μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018109-ISL9V3040S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 17nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 150W
Collector-emitter saturation voltage(Max): 1.6V @ 4V, 6A
Turn-on and Turn-off delay time: -/4.8μs
Testing Conditions: 300V, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single IGBTs - ISL9V3040S3STCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 21A 150W Surface Mount D²PAK (TO-263)

IGBT 430V 21A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - ISL9V3040S3STTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 21A 150W Surface Mount D²PAK (TO-263)

IGBT 430V 21A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - ISL9V3040S3STDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 21A 150W Surface Mount D²PAK (TO-263)

IGBT 430V 21A 150W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - ISL9V3040S3ST - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
ISL9V3040S3ST
Single IGBTs ISL9V3040S3ST
IGBT 430V 21A TO263AB

IGBT 430V 21A TO263AB

Supplier's Site Datasheet
Igbt, Single, 400V, 21A, To-263Ab-3; Continuous Collector Current Onsemi - 31Y2097 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 400V, 21A, To-263Ab-3; Continuous Collector Current Onsemi
31Y2097
Igbt, Single, 400V, 21A, To-263Ab-3; Continuous Collector Current Onsemi 31Y2097
IGBT, SINGLE, 400V, 21A, TO-263AB-3; Continuous Collector Current:21A; Collector Emitter Saturation Voltage:1.25V; Power Dissipation:150W; Collector Emitter Voltage Max:400V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 400V, 21A, TO-263AB-3; Continuous Collector Current:21A; Collector Emitter Saturation Voltage:1.25V; Power Dissipation:150W; Collector Emitter Voltage Max:400V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V3040S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V3040S3ST
Discrete Semiconductor Products - Transistors - IGBTs ISL9V3040S3ST
IGBT 430V 21A TO263AB

IGBT 430V 21A TO263AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 8629353P 8629353 018109-ISL9V3040S3ST ISL9V3040S3STCT-ND ISL9V3040S3STTR-ND ISL9V3040S3ST 31Y2097 ISL9V3040S3ST
Product Name IGBTs IGBTs IGBTs - Single - ISL9V3040S3ST Single IGBTs Single IGBTs Single IGBTs Igbt, Single, 400V, 21A, To-263Ab-3; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; TO-263 TO-263; D2pak (to-263) TO-263; SOT3; TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263
Polarity N-Channel
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data