STMicroelectronics, Inc. Single IGBTs STGB10NB37LZT4

Description
IGBT 440V 20A 125W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT 440V 20A 125W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGB10NB37LZT4TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 440V 20A 125W Surface Mount D2PAK

IGBT 440V 20A 125W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-STGB10NB37LZT4CT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 440V 20A 125W Surface Mount D2PAK

IGBT 440V 20A 125W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-STGB10NB37LZT4DKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 440V 20A 125W Surface Mount D2PAK

IGBT 440V 20A 125W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - 6868341 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
6868341
IGBTs 6868341
Transistor IGBT N-Ch 440V 20A D2PAK

Transistor IGBT N-Ch 440V 20A D2PAK

Supplier's Site
IGBTs - 6868341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor IGBT N-Ch 440V 20A D2PAK

Transistor IGBT N-Ch 440V 20A D2PAK

Supplier's Site
IGBTs - 1686461 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1686461
IGBTs 1686461
Transistor IGBT N-Ch 440V 20A D2PAK

Transistor IGBT N-Ch 440V 20A D2PAK

Supplier's Site
Singapore, Singapore
N-Channel 20A 375V IGBT Transistor
279-STGB10NB37LZT4
N-Channel 20A 375V IGBT Transistor 279-STGB10NB37LZT4
20A, 375V, N-CHANNEL IGBT, TO-263AB, D2PAK-3 Product overview: STGB10NB37LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 375V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 375V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NB37LZT4 can be used for catalog matching and distributor lookup.

20A, 375V, N-CHANNEL IGBT, TO-263AB, D2PAK-3 Product overview: STGB10NB37LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 375V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 375V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB10NB37LZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGB10NB37LZT4 - 139254-STGB10NB37LZT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB10NB37LZT4
139254-STGB10NB37LZT4
IGBTs - Single - STGB10NB37LZT4 139254-STGB10NB37LZT4
Manufacturer: STMicroelectronics Win Source Part Number: 139254-STGB10NB37LZT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 28nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 125W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 1.8V @ 4.5V, 10A Total Switching Energy(Ets): 2.4mJ (on), 5mJ (off) Turn-on and Turn-off delay time: 1.3μs/8μs Testing Conditions: 328V, 10A, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 139254-STGB10NB37LZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 28nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 1.8V @ 4.5V, 10A
Total Switching Energy(Ets): 2.4mJ (on), 5mJ (off)
Turn-on and Turn-off delay time: 1.3μs/8μs
Testing Conditions: 328V, 10A, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB10NB37LZT4
IGBT Transistors STGB10NB37LZT4
IGBT Transistors 10 A - 410 V Int Clamped IGBT

IGBT Transistors 10 A - 410 V Int Clamped IGBT

Buy Now Datasheet
IGBT, N-CHANNEL 20A CLAMP, D2PAK - 70013799 - Allied Electronics, Inc.
Fort Worth, TX, USA
IGBT, N-CHANNEL 20A CLAMP, D2PAK
70013799
IGBT, N-CHANNEL 20A CLAMP, D2PAK 70013799
IGBT, N-CHANNEL 20A CLAMP, D2PAK

IGBT, N-CHANNEL 20A CLAMP, D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGB10NB37LZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB10NB37LZT4
Discrete Semiconductor Products - Transistors - IGBTs STGB10NB37LZT4
IGBT 440V 20A 125W D2PAK

IGBT 440V 20A 125W D2PAK

Supplier's Site
Single IGBTs - STGB10NB37LZT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB10NB37LZT4
Single IGBTs STGB10NB37LZT4
IGBT 440V 20A 125W D2PAK

IGBT 440V 20A 125W D2PAK

Supplier's Site Datasheet
Igbt, Aec-Q101, 18V, 20A, 175Deg C, 125W Rohs Compliant Stmicroelectronics - 69AH2722 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Aec-Q101, 18V, 20A, 175Deg C, 125W Rohs Compliant Stmicroelectronics
69AH2722
Igbt, Aec-Q101, 18V, 20A, 175Deg C, 125W Rohs Compliant Stmicroelectronics 69AH2722
IGBT, AEC-Q101, 18V, 20A, 175DEG C, 125W ROHS COMPLIANT: YES

IGBT, AEC-Q101, 18V, 20A, 175DEG C, 125W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGB10NB37LZT4TR-ND 497-STGB10NB37LZT4CT-ND 6868341 6868341P 279-STGB10NB37LZT4 139254-STGB10NB37LZT4 STGB10NB37LZT4 70013799 STGB10NB37LZT4 STGB10NB37LZT4 69AH2722
Product Name Single IGBTs Single IGBTs IGBTs IGBTs N-Channel 20A 375V IGBT Transistor IGBTs - Single - STGB10NB37LZT4 IGBT Transistors IGBT, N-CHANNEL 20A CLAMP, D2PAK Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Igbt, Aec-Q101, 18V, 20A, 175Deg C, 125W Rohs Compliant Stmicroelectronics
TJ -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; D2pak (to-263) TO-263; TO-263 SOT3; D2PAK D2Pak TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Packing Method Tape Reel Cut Tape (CT) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data