STMicroelectronics, Inc. IGBTs STGFW30V60DF

Description
IGBT 30A (@100C) 600V TRENCH GAT
Request a Quote Datasheet
Description
IGBT 30A (@100C) 600V TRENCH GAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 7925779P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT 30A (@100C) 600V TRENCH GAT

IGBT 30A (@100C) 600V TRENCH GAT

Supplier's Site
IGBTs - 7925779 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
7925779
IGBTs 7925779
IGBT 30A (@100C) 600V TRENCH GAT

IGBT 30A (@100C) 600V TRENCH GAT

Supplier's Site
IGBTs - 1687090 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1687090
IGBTs 1687090
IGBT N-Channel 600V 30A High-Speed TO3PF

IGBT N-Channel 600V 30A High-Speed TO3PF

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGFW30V60DF
IGBT Transistors STGFW30V60DF
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 30 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 30 A very high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW30V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW30V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGFW30V60DF
IGBT 600V 60A 58W TO-3PF

IGBT 600V 60A 58W TO-3PF

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 7925779P 7925779 1687090 STGFW30V60DF STGFW30V60DF
Product Name IGBTs IGBTs IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-3PF To-3pf To-3pf
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGW75XS120C - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details
IGBTs - 2104949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SEMITRANS 3 GB
Number of units in IC 2
View Details
Single IGBTs - AIKB20N60CTATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
4 suppliers