onsemi 430V 10A 1.9V DPAK IGBT Transistor ISL9V2040D3ST

Description
IGBT, 430V, 10A, 1.9V Vce(on), 130W, N-Ch, DPAK Product overview: ISL9V2040D3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A, 1.9V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 10A, 1.9V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 430V, 10A, 1.9V Vce(on), 130W, N-Ch, DPAK Product overview: ISL9V2040D3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A, 1.9V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 10A, 1.9V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430V 10A 1.9V DPAK IGBT Transistor
279-ISL9V2040D3ST
430V 10A 1.9V DPAK IGBT Transistor 279-ISL9V2040D3ST
IGBT, 430V, 10A, 1.9V Vce(on), 130W, N-Ch, DPAK Product overview: ISL9V2040D3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A, 1.9V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 10A, 1.9V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040D3ST can be used for catalog matching and distributor lookup.

IGBT, 430V, 10A, 1.9V Vce(on), 130W, N-Ch, DPAK Product overview: ISL9V2040D3ST from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 10A, 1.9V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 10A, 1.9V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-ISL9V2040D3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - ISL9V2040D3STTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 10A 130W Surface Mount TO-252AA

IGBT 430V 10A 130W Surface Mount TO-252AA

Buy Now Datasheet
Single IGBTs - ISL9V2040D3STCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 10A 130W Surface Mount TO-252AA

IGBT 430V 10A 130W Surface Mount TO-252AA

Buy Now Datasheet
IGBTs - Single - ISL9V2040D3ST - 1049039-ISL9V2040D3ST - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - ISL9V2040D3ST
1049039-ISL9V2040D3ST
IGBTs - Single - ISL9V2040D3ST 1049039-ISL9V2040D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049039-ISL9V2040D3S T Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Gate Charge: 12nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 130W Collector-emitter saturation voltage(Max): 1.9V @ 4V, 6A Turn-on and Turn-off delay time: -/3.64μs Testing Conditions: 300V, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1049039-ISL9V2040D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Gate Charge: 12nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 130W
Collector-emitter saturation voltage(Max): 1.9V @ 4V, 6A
Turn-on and Turn-off delay time: -/3.64μs
Testing Conditions: 300V, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
IGBTs - 8629347 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8629347
IGBTs 8629347
onsemi ISL9V2040D3ST IGBT

onsemi ISL9V2040D3ST IGBT

Supplier's Site
IGBTs - 8629347P - RS Components, Ltd.
Corby, Northants, United Kingdom
onsemi ISL9V2040D3ST IGBT

onsemi ISL9V2040D3ST IGBT

Supplier's Site
IGBTs - 1663807 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1663807
IGBTs 1663807
onsemi ISL9V2040D3ST IGBT

onsemi ISL9V2040D3ST IGBT

Supplier's Site
Igbt, 430V, 10A, 175Deg C, 130W Rohs Compliant Onsemi - 54AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 430V, 10A, 175Deg C, 130W Rohs Compliant Onsemi
54AH9116
Igbt, 430V, 10A, 175Deg C, 130W Rohs Compliant Onsemi 54AH9116
IGBT, 430V, 10A, 175DEG C, 130W ROHS COMPLIANT: YES

IGBT, 430V, 10A, 175DEG C, 130W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs - ISL9V2040D3ST - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
ISL9V2040D3ST
Single IGBTs ISL9V2040D3ST
IGBT 430V 10A TO252AA

IGBT 430V 10A TO252AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - ISL9V2040D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
ISL9V2040D3ST
Discrete Semiconductor Products - Transistors - IGBTs ISL9V2040D3ST
IGBT 430V 10A TO252AA

IGBT 430V 10A TO252AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-ISL9V2040D3ST ISL9V2040D3STTR-ND ISL9V2040D3STCT-ND 1049039-ISL9V2040D3ST 8629347 8629347P 54AH9116 ISL9V2040D3ST ISL9V2040D3ST
Product Name 430V 10A 1.9V DPAK IGBT Transistor Single IGBTs Single IGBTs IGBTs - Single - ISL9V2040D3ST IGBTs IGBTs Igbt, 430V, 10A, 175Deg C, 130W Rohs Compliant Onsemi Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 130000 milliwatts 130000 milliwatts
TJ -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data