Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10E451JI SY10E451JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 121917-SY10E451JI Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 121917-SY10E451JI Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10E451JI
121917-SY10E451JI
Logic - Logic - Flip Flops - SY10E451JI 121917-SY10E451JI
Manufacturer: Microchip Technology Win Source Part Number: 121917-SY10E451JI Packaging: Bulk Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive, Negative Current - Quiescent: 101mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Master Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121917-SY10E451JI
Packaging: Bulk
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive, Negative
Current - Quiescent: 101mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SY10E451JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E451JI
Flip Flops SY10E451JI
Flip Flop 1 Element D-Type 6 Bit Positive, Negative 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive, Negative 28-LCC (J-Lead)

Buy Now Datasheet
Logic - Flip Flops - SY10E451JI - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E451JI
Logic - Flip Flops SY10E451JI
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 121917-SY10E451JI SY10E451JI SY10E451JI
Product Name Logic - Logic - Flip Flops - SY10E451JI Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3223-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers