Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10EP53VKC SY10EP53VKC

Description
Manufacturer: Microchip Technology Win Source Part Number: 795917-SY10EP53VKC Series: 10EP Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 47mA Family Name: SY10EP53 Categories: Integrated Circuits (ICs) Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY10EP53VKCTR; SY10EP53VKG; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795917-SY10EP53VKC Series: 10EP Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 47mA Family Name: SY10EP53 Categories: Integrated Circuits (ICs) Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY10EP53VKCTR; SY10EP53VKG; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EP53VKC
795917-SY10EP53VKC
Logic - Logic - Flip Flops - SY10EP53VKC 795917-SY10EP53VKC
Manufacturer: Microchip Technology Win Source Part Number: 795917-SY10EP53VKC Series: 10EP Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 47mA Family Name: SY10EP53 Categories: Integrated Circuits (ICs) Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY10EP53VKCTR; SY10EP53VKG; Introduction Date: August 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795917-SY10EP53VKC
Series: 10EP
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 47mA
Family Name: SY10EP53
Categories: Integrated Circuits (ICs)
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): SY10EP53VKCTR; SY10EP53VKG;
Introduction Date: August 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SY10EP53VKC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP53VKC
Flip Flops SY10EP53VKC
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Logic - Flip Flops - SY10EP53VKC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10EP53VKC
Logic - Flip Flops SY10EP53VKC
IC FF D-TYPE SNGL 1BIT 10MSOP

IC FF D-TYPE SNGL 1BIT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 795917-SY10EP53VKC SY10EP53VKC SY10EP53VKC
Product Name Logic - Logic - Flip Flops - SY10EP53VKC Flip Flops Logic - Flip Flops
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7473N - Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
4 suppliers
Flip Flops - 74HC173PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers