Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10E452JY

Description
Win Source Part Number: 1258760-SY10E452JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 89 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E452 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1258760-SY10E452JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 89 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E452 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10E452JY is a 5-bit differential register designed for high-frequency applications, featuring differential data inputs and outputs, as well as a differential clock input. It operates within an extended VEE range of -4.2V to -5.5V and supports a minimum toggle frequency of 1100MHz. The device includes an asynchronous master reset function that resets all registers to a low state. It is fully compatible with Motorola MC10E/100E452 devices and is available in a 28-pin PLCC package. The differential design allows for reliable operation even when unused inputs are left open, making it suitable for various digital applications.

Datasheet Summary
Powered by GS/AI

The SY10E452JY is a 5-bit differential register designed for high-frequency applications, featuring differential data inputs and outputs, as well as a differential clock input. It operates within an extended VEE range of -4.2V to -5.5V and supports a minimum toggle frequency of 1100MHz. The device includes an asynchronous master reset function that resets all registers to a low state. It is fully compatible with Motorola MC10E/100E452 devices and is available in a 28-pin PLCC package. The differential design allows for reliable operation even when unused inputs are left open, making it suitable for various digital applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258760-SY10E452JY
Integrated Circuits (ICs) - Logic - Flip Flops 1258760-SY10E452JY
Win Source Part Number: 1258760-SY10E452JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10E Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 1.4 GHz ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 89 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E452 Product Status: Obsolete

Win Source Part Number: 1258760-SY10E452JY
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10E
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 1.4 GHz
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 89 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10E452
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SY10E452JY - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10E452JY
Logic - Flip Flops SY10E452JY
IC FF D-TYPE SNGL 5BIT 28PLCC

IC FF D-TYPE SNGL 5BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - SY10E452JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10E452JY
Flip Flops SY10E452JY
Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258760-SY10E452JY SY10E452JY SY10E452JY
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC74DB,112 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SSOP14; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QFA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details