Microchip Technology, Inc. Logic - Flip Flops SY10EL35ZC-TR

Description
IC FF D-TYPE SNGL 1BIT 8SOIC
Datasheet
Description
IC FF D-TYPE SNGL 1BIT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Logic - Flip Flops
SY10EL35ZC-TR
Logic - Flip Flops SY10EL35ZC-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - SY10EL35ZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EL35ZC-TR
Flip Flops SY10EL35ZC-TR
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SY10EL35ZC-TR SY10EL35ZC-TR
Product Name Logic - Flip Flops Flip Flops
fMAX 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT109D,652-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 54FCT574TDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details